EN
  • EN
  • DE

MCP3903-E/SS

Part No MCP3903-E/SS
Manufacturer Microchip Technology
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 6 CHAN 24BIT 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 6 Channel AFE 24 Bit 28-SSOP
Manufacturer Microchip Technology
Package Tube
Mounting Surface Mount
Package 28-SSOP (0.209", 5.30mm Width)
Case / Package 28-SSOP
Family Name MCP3903
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 47
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884166-MCP3903-E/SS
Ultra Librarian 3D Model Ultra Librarian MCP3903-E/SS CAD Model

Description

Microchip Technology MCP3903-E/SS Analog to Digital Converter

The MCP3903-E/SS from Microchip Technology is a high-performance, six-channel Analog-to-Digital Converter (ADC) featuring 16-bit resolution with a remarkable level of integration, suitable for a wide range of applications in industrial, audio, and sensor monitoring systems. This ADC is designed to provide not only exceptional performance but also to lower system cost and reduce power consumption.

At the heart of the MCP3903-E/SS lies its 24-bit Delta-Sigma ADC with six simultaneously sampled inputs, allowing for precise multi-channel measurements. Its differential inputs are ideal for reading signals in noisy environments, thus ensuring accurate data conversion even in the presence of electrical interference. This makes the MCP3903-E/SS an excellent choice for applications requiring high noise immunity, such as power metering and monitoring systems.

The device operates over a broad voltage range and features an internal oscillator, reference voltage, and programmable gain amplifiers for each channel, providing designers with flexibility and reducing the need for external components. The programmable data rate of up to 64 ksps allows users to optimize the trade-off between speed and resolution according to their specific needs.

Communication with microcontrollers is straightforward thanks to the MCP3903-E/SS's SPI-compatible serial interface, which facilitates easy data transfer and integration into digital systems. Its low-power consumption makes it well-suited for battery-operated devices, while the extended temperature range ensures reliable performance across diverse environments.

The package type for this product is SSOP (Shrink Small Outline Package), which provides a compact footprint for space-constrained applications. The MCP3903-E/SS is also RoHS compliant, minimizing the environmental impact and meeting regulatory requirements for hazardous substances.

With its combination of multi-channel inputs, high resolution, and integrated features, the Microchip Technology MCP3903-E/SS ADC is a versatile solution that can significantly enhance the performance and efficiency of a broad spectrum of electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC ANALOG FRONT END 6CH 44-TQFP / 6 Channel AFE 16 Bit 80 mW 44-TQFP (10x10)
Need more? Email Us
Texas Instruments
Lowest to $16.6015
Analog Devices Inc.
IC AFE 2 CHAN 80LQFP / 2 Channel AFE Bit 80-LQFP (14x14)
Need more? Email Us
Microchip Technology
IC AFE 1 CHAN 16BIT 16SOIC
Lowest to $11.0253
Analog Devices Inc.
IC ANALOG FRONT END 6CH 119-BGA
Need more? Email Us
Texas Instruments
Lowest to $7.2089
Texas Instruments
Lowest to $5.2618
Analog Devices Inc.
IC ANALOG FRONT END 6CH 28-SOIC
Lowest to $10.8333
Texas Instruments
IC DIGITAL COPIER 10BIT 56TSSOP / Channel AFE Bit
Lowest to $34.9780

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4765 $56.8590
13+ $7.7756 $101.0828
20+ $7.5326 $150.6520
28+ $7.2896 $204.1088
36+ $7.0466 $253.6776
48+ $6.3177 $303.2496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 766 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess