EN
  • EN
  • DE

ATSENSE301A-AN

Part No ATSENSE301A-AN
Manufacturer Microchip Technology
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 7 CHAN 24BIT 32TQFP  /  7 Channel AFE 24 Bit 2.5 mW 32-TQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE)
Mfr Microchip Technology
Package Tray
Number of Bits 24
Number of Channels 7
Power (Watts) 2.5 mW
Voltage - Supply, Analog 2.7V ~ 2.9V
Voltage - Supply, Digital 3V ~ 3.6V
Mounting SMD (SMT)
Package / Case 32-TQFP
Supplier Device Package 32-TQFP (7x7)
Base Product Number ATSENSE301
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 250
Win Source Part Number 985600-ATSENSE301A-AN
Ultra Librarian 3D Model Ultra Librarian ATSENSE301A-AN CAD Model

Description

Microchip Technology ATSENSE301A-AN Overview

The ATSENSE301A-AN is a state-of-the-art integrated circuit from Microchip Technology, designed to cater to the growing needs of advanced sensing applications. This product is part of Microchip's extensive portfolio, which is renowned for its reliability and performance in the semiconductor industry.

The ATSENSE301A-AN is built to offer exceptional accuracy and stability for a variety of applications. It is particularly suited for use in environmental sensing, where precise measurements are crucial. This IC is capable of interfacing with a wide range of sensors, making it a versatile choice for developers looking to integrate sensing capabilities into their designs.

Featuring a low-power architecture, the ATSENSE301A-AN is ideal for battery-powered devices, ensuring long operational life and reducing the need for frequent maintenance. Its power efficiency does not compromise its performance, as it maintains high responsiveness and speed in data processing.

The device comes in a robust package that is designed to withstand harsh environmental conditions, ensuring reliability even in extreme settings. This makes the ATSENSE301A-AN an excellent choice for outdoor applications, industrial monitoring systems, and any other scenario where durability is of paramount importance.

Integration with existing systems is made easy thanks to the ATSENSE301A-AN's compatibility with standard communication protocols. This allows for seamless data transfer and connectivity with microcontrollers and other components in a system. Additionally, Microchip Technology provides comprehensive support and resources to assist in the development process, including datasheets, application notes, and technical support.

Whether you're developing smart home devices, industrial automation systems, or cutting-edge IoT solutions, the ATSENSE301A-AN offers the performance and reliability that modern applications demand. With Microchip Technology's commitment to quality, you can trust the ATSENSE301A-AN to be a key component in your next sensing project.

You May Also Be Interested in

Analog Devices Inc.
INTEGRATED CIRCUIT / Channel AFE Bit
Need more? Email Us
Analog Devices Inc.
IC AFE 2 CHAN 80LQFP / 2 Channel AFE Bit 80-LQFP (14x14)
Need more? Email Us
Analog Devices Inc.
IC 12BIT MODEM MXFE 48-LQFP TR
Lowest to $13.7838
Analog Devices Inc.
OPTICAL MODULE FOR HRM/SPO2 / Channel AFE Bit
Lowest to $15.6405
Rohm Semiconductor
IC ANALOG FRONT END SSOP / Channel AFE Bit
Lowest to $2.8694
Analog Devices Inc.
IC AFE 3 CHAN 19BIT 56LFCSP
Lowest to $26.9279
Analog Devices Inc.
BIO-IMPEDANCE & ELECTROCHEMICAL
Lowest to $19.0388
Maxim Integrated
LOW-POWER ANALOG FRONT-END
Lowest to $18.9489
Texas Instruments
IC DIGITAL COPIER 10BIT 56TSSOP / Channel AFE Bit
Lowest to $34.9780

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess