EN
  • EN
  • DE

XRD98L62ACV-F

Part No XRD98L62ACV-F
Manufacturer Exar Corporation
Catalog Data Acquisition - Analog Front End (AFE)
Description IC CCD DIGITIZER 12BIT 48TQFP / AFE General Purpose 1 ADC 12bit 3V 48-Pin TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Exar Corporation
Packaging Tray
Part Status Obsolete(EOL)
Resolution 12
Number of Channels 1
Power (Watts) 180mW
Operating Supply Voltage 2.7 V ~ 3.6 V
Voltage - Supply, Digital 2.7 V ~ 3.6 V
Package 48-TQFP
Manufacturer Package 48-TQFP (7x7)
Win Source Part Number 800169-XRD98L62ACV-F
Popularity Medium
Supply and Demand Status Limited
Family Name XRD98L62
Introduction Date July 01, 2000
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian XRD98L62ACV-F CAD Model

Description

The Exar Corporation XRD98L62 is an integrated circuit with a resolution of 12 and a packaging of 48-TQFP (7x7).

  • Family: XRD98L62
  • Popularity: Medium
  • Status: Obsolete (EOL)
  • Supply and Demand: Limited
  • Compliance: Halogen-free
  • Introduction Date: July 01, 2000
  • EOL Date: Obsolete/end of life
  • Alternative Parts: ADDI7100BCPZ, ADDI7100BCPZRL, XRD98L62ACV

You May Also Be Interested in

Cirrus Logic Inc.
IC AFE 6 CHAN 16BIT 56QFN
Need more? Email Us
Texas Instruments
IC AFE 1 CHAN 16BIT 28TSSOP
Need more? Email Us
Analog Devices Inc.
BIO-IMPEDANCE & ELECTROCHEMICAL
Lowest to $16.2897
Analog Devices Inc.
IC ANALOG FRONT END DUAL 28TSSOP
Lowest to $134.3284
Texas Instruments
IC AFE 3 CHAN 16BIT 48TSSOP
Need more? Email Us
Analog Devices Inc.
IC ANALOG FRONT END 20-SOIC
Lowest to $8.7588
Analog Devices Inc.
IC FRONT-END MIXED-SGNL 100-LQFP
Lowest to $26.5950
Texas Instruments
16-BIT LOW-POWER ANALOG FRONT EN
Lowest to $18.7452
Texas Instruments
IC AFE 2 CHAN 12BIT 16WSON
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess