EN
  • EN
  • DE

ATSAMS70Q19A-CFNT

Part No ATSAMS70Q19A-CFNT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLSH 144UFBGA / ARM® Cortex®-M7 SAM S70 Microcontroller IC 32-Bit Single-Core 300MHz 512KB (512K x 8) FLASH 144-UFBGA (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM S70
Package Tape & Reel
Product Status Active
Core Processor ARM® Cortex®-M7
Core Size 32-Bit Single-Core
Speed 300MHz
Connectivity EBI/EMI, I²C, IrDA, LINbus, MMC/SD/SDIO, QSPI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT
Number of I/O 114
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 256K x 8
Voltage - Supply (Vcc/Vdd) 1.08V ~ 3.6V
Data Converters A/D 24x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 144-UFBGA
Supplier Device Package 144-UFBGA (6x6)
Base Product Number ATSAMS70
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1353818-ATSAMS70Q19A-CFNT
Ultra Librarian 3D Model Ultra Librarian ATSAMS70Q19A-CFNT CAD Model

Description

Microchip Technology ATSAMS70Q19A-CFNT

The ATSAMS70Q19A-CFNT is a high-performance microcontroller from Microchip Technology, designed specifically for industrial and automotive applications that require robust operation, high-speed processing, and advanced connectivity. As part of the SAM S70 series of microcontrollers, this device is built on a powerful ARM Cortex-M7 core, offering users a perfect blend of performance and energy efficiency.

Key Features

  • Core: ARM Cortex-M7 processor with a maximum operating frequency of up to 300 MHz, delivering exceptional computational performance and efficiency.
  • Memory: Equipped with 2MB of flash memory and 384KB of SRAM, providing ample space for complex applications and data storage.
  • Connectivity: Offers a range of connectivity options including USB 2.0, dual CAN-FD interfaces, Ethernet MAC, and up to 8 UARTs for serial communication.
  • Advanced Peripherals: Features a variety of peripherals such as high-speed DMA, multiple SPI and I2C interfaces, and support for external memory interfaces.
  • Analog Features: Comes with a 16-channel DMA-supported ADC with dual sample-and-hold capability and a 2-channel 12-bit DAC for analog interfacing.
  • Security and Reliability: Incorporates hardware-based security features and a Memory Protection Unit (MPU) to enhance the security and integrity of your applications.
  • Package: Available in a 100-pin LQFP package, which is suitable for space-constrained applications while still providing ample GPIO pins for extensive functionality.
  • Temperature Range: Operates reliably over an industrial temperature range, making it suitable for harsh environments.

Applications

The ATSAMS70Q19A-CFNT is ideally suited for a wide array of applications, including but not limited to industrial automation, automotive systems, motor control, medical devices, and Internet of Things (IoT) endpoints. Its robust feature set and powerful core ensure that it can handle the demanding requirements of advanced embedded systems.

Summary

With its advanced ARM Cortex-M7 core, extensive memory, and comprehensive set of peripherals, the Microchip Technology ATSAMS70Q19A-CFNT microcontroller is a versatile and powerful solution for your next high-performance embedded application. Whether you're designing sophisticated industrial controls or innovative automotive systems, this microcontroller provides the capabilities you need to succeed.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
Lowest to $2.0975
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.7748 $67.0992
9+ $13.7639 $123.8751
13+ $13.3338 $173.3394
18+ $12.9037 $232.2666
24+ $12.4735 $299.3640
31+ $11.1832 $346.6792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,490 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess