EN
  • EN
  • DE

PIC32MZ2048EFM100-E/GJX

Part No PIC32MZ2048EFM100-E/GJX
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 100TFBGA / MIPS32® M-Class Automotive, AEC-Q100, PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 100-TFBGA (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Mfr Microchip Technology
Series Automotive, AEC-Q100, PIC® 32MZ
Package Tray
Core Processor MIPS32® M-Class
Core Size 32-Bit Single-Core
Speed 200MHz
Connectivity CANbus, EBI/EMI, Ethernet, I²C, PMP, SPI, SQI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT
Number of I/O 78
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 512K x 8
Voltage - Supply (Vcc/Vdd) 2.1V ~ 3.6V
Data Converters A/D 40x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 100-TFBGA
Supplier Device Package 100-TFBGA (7x7)
Base Product Number PIC32MZ2048EFM100
Moisture Sensitivity Level (MSL) 6 (Time on Label)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Standard Package 260 pcs
Win Source Part Number 1383185-PIC32MZ2048EFM100-E/GJX
Ultra Librarian 3D Model Ultra Librarian PIC32MZ2048EFM100-E/GJX CAD Model

Description

The PIC32MZ2048EFM100-E/GJX is a high-performance microcontroller (MCU) from Microchip Technology, designed to meet the needs of demanding embedded applications. This powerful MCU is based on the MIPS M-Class core and operates at a maximum frequency of 200 MHz, providing exceptional computational performance and efficiency.

Key Features

  • Core: MIPS M-Class Processor at 200 MHz
  • Memory: 2 MB of Flash memory and 512 KB of RAM
  • Digital Signal Processing: Integrated DSP for audio and sensor processing
  • Connectivity: Extensive range of communication peripherals including I²C, SPI, UART, CAN, and USB
  • Timers and Counters: Multiple 16-bit and 32-bit timers/counters
  • Input/Output: Up to 83 programmable I/O pins for versatile control and interfacing
  • Analog Features: Includes a 12-bit, 18-channel ADC and a 12-bit DAC for precise analog signal management
  • Package: 100-pin TQFP package for space-saving PCB designs

Advanced Integration

The PIC32MZ2048EFM100-E/GJX MCU is equipped with Microchip's advanced peripheral set, enabling a high level of integration that reduces the need for external components. This integration simplifies design, enhances reliability, and helps to speed up time-to-market for a wide range of applications.

Application Versatility

This MCU is ideal for a variety of applications, including industrial control systems, Internet of Things (IoT) devices, automotive electronics, medical devices, and consumer electronics. Its robust architecture and extensive feature set make it suitable for complex and multitasking environments.

Development Support

Developers can take advantage of Microchip's comprehensive suite of development tools for the PIC32MZ family, including MPLAB X Integrated Development Environment (IDE) and MPLAB Harmony software framework. These tools provide a streamlined development process from initial design to final production.

Quality and Reliability

As with all Microchip products, the PIC32MZ2048EFM100-E/GJX is manufactured to high-quality standards, ensuring reliability and performance in the most challenging environments. Microchip's commitment to quality makes this MCU a trusted choice for engineers and designers worldwide.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess