EN
  • EN
  • DE

ATSAME70N21B-CN

Part No ATSAME70N21B-CN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 100TFBGA / ARM® Cortex®-M7 SAM E70 Microcontroller IC 32-Bit Single-Core 300MHz 2MB (2M x 8) FLASH 100-TFBGA (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tray
Core Processor ARM® Cortex®-M7
Core Size 32-Bit Single-Core
Speed 300MHz
Connectivity CANbus, Ethernet, I²C, IrDA, LINbus, MMC/SD/SDIO, QSPI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 75
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
RAM Size 384K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 3.6V
Data Converters A/D 10x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Surface Mount
Case / Package 100-TFBGA
Supplier Device Package 100-TFBGA (9x9)
Base Product Number ATSAME70
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8542.31.0001
Standard Package 260
Win Source Part Number 1322464-ATSAME70N21B-CN
Ultra Librarian 3D Model Ultra Librarian ATSAME70N21B-CN CAD Model

Description

The ATSAME70N21B-CN is a high-performance microcontroller designed by Microchip Technology, tailored for industrial and automotive applications that require significant processing capabilities. This powerful MCU is based on the ARM® Cortex®-M7 processor, which operates at a maximum speed of 300 MHz, delivering enhanced computational performance and efficiency.

Key Features:

  • Core: ARM® Cortex®-M7 running up to 300 MHz
  • Memory: Equipped with 2 MB of flash memory and 384 KB of SRAM, providing ample space for complex applications.
  • Connectivity: Features a rich set of peripherals, including dual CAN-FD for robust communication, high-speed USB interface, Ethernet MAC supporting IEEE 1588, and multiple serial communication interfaces.
  • Analog Features: Integrated with dual 16-bit analog-to-digital converters (ADCs) with up to 24 channels, and dual digital-to-analog converters (DACs).
  • Timer Counters: Comprehensive timing features with PWM, timer counters, and a real-time timer.
  • Security: Enhanced with hardware-based security features such as a True Random Number Generator (TRNG), and a hardware cryptographic module supporting AES, 3DES, SHA, and more.
  • Power Efficiency: Offers multiple power-saving modes to ensure optimal balance between performance and power consumption.
  • Package: Supplied in a 144-pin LQFP package, suitable for space-constrained applications.

The ATSAME70N21B-CN microcontroller is an ideal choice for demanding applications, such as automotive control units, industrial automation systems, and high-speed connectivity solutions. Its extensive set of peripherals and interfaces allows for flexible design options and integration into various complex systems.

Microchip Technology's commitment to quality and long-term availability makes the ATSAME70N21B-CN a reliable component for product designs that require longevity and robustness. Whether you are developing an advanced motor control system, a sophisticated human-machine interface, or an IoT device with high data throughput requirements, this microcontroller provides the necessary performance and features to meet the challenges of modern embedded applications.

You May Also Be Interested in

Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.2015 $84.4030
3+ $34.6269 $103.8807
5+ $33.5448 $167.7240
7+ $32.4627 $227.2389
8+ $31.3806 $251.0448
11+ $28.1344 $309.4784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,680 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess