EN
  • EN
  • DE

ATSAME70N19A-ANT

Part No ATSAME70N19A-ANT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100LQFP / ARM® Cortex®-M7 series Microcontroller IC 32-Bit Single-Core 300MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM E70
Package Tape & Reel
Core Processor ARM® Cortex®-M7
Core Size 32-Bit Single-Core
Speed 300MHz
Connectivity CANbus, Ethernet, I²C, IrDA, LINbus, MMC/SD/SDIO, QSPI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 75
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 256K x 8
Supply Voltage - Operating 1.62V ~ 3.6V
Data Converters A/D 10x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number ATSAME70
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Names ATSAME70N19A-ANTDKR,ATSAME70N19A-ANTCT,ATSAME70N19A-ANT-ND,ATSAME70N19A-ANTTR
Standard Package 1,000
Win Source Part Number 1152993-ATSAME70N19A-ANT
Ultra Librarian 3D Model Ultra Librarian ATSAME70N19A-ANT CAD Model

Description

Product Overview: ATSAME70N19A-ANT from Microchip Technology

The ATSAME70N19A-ANT is a high-performance, feature-rich microcontroller unit (MCU) designed by Microchip Technology, catering to the needs of complex and demanding applications. This device is part of the SAM E70 series and is built around the powerful ARM Cortex-M7 processor, which operates at speeds of up to 300 MHz.

With its 32-bit architecture, the ATSAME70N19A-ANT ensures efficient data processing and control, making it suitable for a wide range of industrial, automotive, and consumer applications. The integration of advanced connectivity interfaces, including high-speed USB, dual CAN-FD, and Ethernet, makes this MCU an ideal choice for applications requiring robust communication capabilities.

The device comes equipped with 1MB of flash memory and 384KB of SRAM, providing ample space for application code and data storage. Its extensive memory support is complemented by a set of sophisticated peripherals, such as multiple timer/counters, PWM channels, and a variety of serial communication interfaces, which include USART, SPI, and I2C modules.

The ATSAME70N19A-ANT is designed with reliability and security in mind. It features hardware-based security peripherals that provide encryption, secure boot, and a true random number generator (TRNG) to ensure data integrity and protect against unauthorized access. The device also boasts a comprehensive set of safety features, including a memory protection unit (MPU) and a watchdog timer, to safeguard system operation.

For developers, Microchip Technology provides extensive support through their software development ecosystem, including the MPLAB X Integrated Development Environment (IDE) and the Harmony software framework. This support simplifies the development process, from prototype to production, and allows engineers to leverage the full potential of the ATSAME70N19A-ANT MCU.

In summary, the ATSAME70N19A-ANT from Microchip Technology is a sophisticated and versatile MCU that offers the perfect blend of performance, memory, connectivity, and security features to meet the requirements of modern embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3700 $65.4800
9+ $13.4319 $120.8871
14+ $13.0122 $182.1708
19+ $12.5924 $239.2556
24+ $12.1727 $292.1448
32+ $10.9134 $349.2288
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,109 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess