EN
  • EN
  • DE

MAX6831VFUT+T

Part No MAX6831VFUT+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MPU SUPERVISOR SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 1.05V, 1.58V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 706074-MAX6831VFUT+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6831
Introduction Date December 01, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX6831VFUT+T CAD Model

Description

Maxim Integrated MAX6831VFUT+T Microprocessor Supervisory Circuit

The Maxim Integrated MAX6831VFUT+T is a highly compact, low-power microprocessor (µP) supervisory circuit designed to monitor power supplies in digital systems. It provides excellent circuit reliability and low cost by eliminating the need for external components and adjustments when monitoring nominal system voltages from 1.8V to 5.0V.

This supervisory circuit is particularly well-suited for portable, battery-powered equipment due to its low 1.5µA supply current, which significantly extends battery life. The MAX6831VFUT+T ensures that the µP boots up in a known state by asserting a reset signal whenever the VCC supply voltage falls below the factory-set reset threshold. The reset output remains asserted for a minimum timeout period after VCC has risen above the reset threshold, providing a guaranteed reset duration and allowing the power supply and processor to stabilize.

The device comes in a small, 6-pin SOT23 package, making it ideal for space-constrained applications. It operates over a wide temperature range of -40°C to +125°C, ensuring reliable performance across diverse operating conditions. The MAX6831VFUT+T features a reset threshold voltage of 4.38V, with other options available to accommodate different system requirements.

Key features of the MAX6831VFUT+T include:

  • Factory-Set Reset Threshold Voltages for 1.8V, 2.5V, 3.0V, 3.3V, and 5.0V Supplies
  • Low 1.5µA Supply Current
  • Guaranteed Reset Valid to VCC = 1.0V
  • 140ms Min Reset Timeout Period
  • No External Components
  • Immune to Short VCC Transients
  • Wide Operating Temperature Range: -40°C to +125°C

Overall, the Maxim Integrated MAX6831VFUT+T is an efficient solution for system monitoring, offering robust features in a miniature package. Its precision and low power consumption make it an excellent choice for managing power-on reset functions in microprocessor systems, ensuring proper operation through a variety of conditions.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Texas Instruments
IC POWER
Lowest to $0.8732
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess