EN
  • EN
  • DE

DSPIC33EP64MC206-I/PT

Part No DSPIC33EP64MC206-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 64TQFP / MCU 16-bit dsPIC RISC 64KB Flash 3.3V Automotive 64-Pin TQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 33EP
Packaging Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity I2C, IrDA, LIN, QEI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O 53
Program Memory Size 64KB (22K x 24)
Program Memory Type FLASH
RAM Size 4K x 16
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 16x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-TQFP
Manufacturer Package 64-TQFP (10x10)
Win Source Part Number 773513-DSPIC33EP64MC206-I/PT
Popularity Medium
Supply and Demand Status Balance
Family Name DSPIC33EP64MC206
Introduction Date April 01, 2011
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP64MC206-I/PT CAD Model

Description

Microchip Technology's DSPIC33EP64MC206-I/PT Microcontroller

The DSPIC33EP64MC206-I/PT is a high-performance, 16-bit digital signal controller (DSC) from Microchip Technology, designed to deliver the functionality of a microcontroller with the computational prowess of a digital signal processor. This hybrid device is ideal for a wide range of applications that require advanced control algorithms and high-speed data processing, such as motor control, power conversion, and sensor interfacing in industrial, automotive, and consumer electronics sectors.

Key Features

  • Core Processor: The DSC features a dsPIC33E core with a maximum speed of 70 MIPS, providing robust computational capabilities and efficient handling of complex algorithms.
  • Memory: It comes with 64 KB of flash memory and 8 KB of RAM, ensuring ample space for application code and data storage.
  • Dual Partition Flash: The device includes a Live Update Flash capability, which allows for the application to be updated while the device is running.
  • Advanced Peripherals: This DSC is equipped with a variety of peripherals including PWM outputs, analog-to-digital converters (ADCs), and multiple communication interfaces such as UART, SPI, and I2C.
  • Enhanced PWM: The motor control PWMs support various modes, including edge and center-aligned, providing flexibility for different types of motor control schemes.
  • Robust Analog Features: The integrated 12-bit ADC supports up to 1.1 Msps, making it suitable for high-speed sensing applications.

Design and Development Support

The DSPIC33EP64MC206-I/PT is supported by Microchip's extensive range of development tools, including the MPLAB X Integrated Development Environment (IDE) and MPLAB XC16 compiler. The device is also compatible with a variety of plug-in modules and development boards, which simplifies the prototyping and testing processes.

Package and Temperature Range

The microcontroller is offered in a 64-pin TQFP (Thin Quad Flat Pack) package, ensuring a compact footprint for space-constrained applications. It operates within the industrial temperature range of -40°C to +85°C, providing reliable performance in harsh environments.

In summary, the DSPIC33EP64MC206-I/PT from Microchip Technology is a powerful and versatile DSC that blends the best features of microcontrollers and digital signal processors, making it an excellent choice for advanced control applications demanding high-speed and precision.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9641 $54.6051
25+ $4.0731 $101.8275
39+ $3.9458 $153.8862
53+ $3.8185 $202.3805
68+ $3.6913 $251.0084
91+ $3.3094 $301.1554
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,720 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess