EN
  • EN
  • DE

ATSAME54P20A-AUT-EFP

Part No ATSAME54P20A-AUT-EFP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 128TQFP / ARM® Cortex®-M4F series Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 128-TQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM E54
Package Tape & Reel
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity CANbus, EBI/EMI, Ethernet, I²C, IrDA, LINbus, MMC/SD, QSPI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 99
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 256K x 8
Supply Voltage - Operating 1.71V ~ 3.63V
Data Converters A/D 32x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 128-TQFP
Supplier Device Package 128-TQFP (14x14)
Base Product Number ATSAME54
Other Names 150-ATSAME54P20A-AUT-EFPCT,150-ATSAME54P20A-AUT-EFPDKR,150-ATSAME54P20A-AUT-EFPTR
Standard Package 1,000
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1264272-ATSAME54P20A-AUT-EFP
Ultra Librarian 3D Model Ultra Librarian ATSAME54P20A-AUT-EFP CAD Model

Description

The ATSAME54P20A-AUT-EFP is a high-performance, automotive-grade microcontroller unit (MCU) from Microchip Technology, renowned for its advanced features and robust design tailored for demanding automotive applications. This MCU is part of the SAM E54 series, which is based on the high-performance 32-bit ARM Cortex-M4 RISC processor with Floating Point Unit (FPU). It operates at a maximum speed of 120 MHz and features 1MB of in-system self-programmable Flash memory and 256KB of SRAM, ensuring ample space and speed for complex automotive applications.

The device boasts a rich set of peripherals, including multiple serial communication modules (SERCOM) that can be configured as UART/USART, SPI, or I2C interfaces, providing versatile connectivity options. Additionally, it offers a comprehensive set of timers, counters, and advanced analog features, such as high-speed analog comparators and a Digital-to-Analog Converter (DAC) for accurate signal processing and control tasks.

With its robust I/O capabilities, the ATSAME54P20A-AUT-EFP supports both CAN-FD for in-vehicle networking and a Full-Speed USB interface with embedded Host and Device capabilities, making it ideal for integration into modern automotive systems. Safety and reliability are paramount in automotive applications, and this MCU is designed with this in mind, featuring hardware-based security including a Cryptographic Acceleration Unit and a True Random Number Generator to protect data and ensure secure communications.

Manufactured in a 64-pin TQFP package, the ATSAME54P20A-AUT-EFP is suitable for automotive operating temperature ranges from -40°C to +125°C. It also complies with the rigorous AEC-Q100 Grade 2 qualification, ensuring its reliability and performance under the harsh conditions of automotive environments. This MCU is an excellent choice for designers seeking a powerful, secure, and reliable solution for advanced automotive systems such as body control modules, connectivity and infotainment systems, and advanced sensor interfaces.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
Lowest to $3.1721

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0098 $51.1666
41+ $2.4696 $101.2536
63+ $2.3925 $150.7275
87+ $2.3153 $201.4311
112+ $2.2381 $250.6672
150+ $2.0066 $300.9900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 434 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess