EN
  • EN
  • DE

STC10F04XE-35I-PDIP40

Part No STC10F04XE-35I-PDIP40
Manufacturer STC
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STC
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838950-STC10F04XE-35I-PDIP40
Ultra Librarian 3D Model Ultra Librarian STC10F04XE-35I-PDIP40 CAD Model

Description

The STC10F04XE-35I-PDIP40 is a single-chip microcontroller manufactured by STC Micro. This microcontroller is based on an enhanced 8051 core and is designed for a wide range of embedded applications. The '35I' likely refers to the operating temperature range and speed grade, and 'PDIP40' indicates a 40-pin Plastic Dual In-Line Package.

Applications:

  • Industrial Control
  • Consumer Electronics
  • Home Appliances
  • Motor Control
  • Instrumentation

Features:

  • Enhanced 8051 Core
  • 4KB Flash Memory
  • 256 Bytes of RAM
  • Multiple Timers/Counters
  • UART, SPI, and I2C Communication Interfaces

Benefits:

  • Easy to Program and Use
  • Cost-Effective Solution
  • Reliable Performance
  • Wide Range of Operating Voltages
  • Easy to Prototype with (PDIP Package)

Additional Details:

The STC10F04XE-35I-PDIP40 microcontroller features an enhanced 8051 core, providing improved performance and efficiency compared to traditional 8051 microcontrollers. It includes 4KB of flash memory for storing program code and 256 bytes of RAM for data storage. The device integrates multiple timers/counters, which can be used for timing, counting, and PWM generation.

The UART, SPI, and I2C communication interfaces allow for easy communication with other devices and peripherals. The microcontroller operates over a wide range of operating voltages, making it suitable for a variety of power supply conditions. The PDIP40 package is easy to work with for prototyping and breadboarding. The STC10F04XE-35I-PDIP40 is a versatile and cost-effective microcontroller solution for a wide range of embedded applications. Its ease of use and reliable performance make it a popular choice for both hobbyists and professional engineers.

You May Also Be Interested in

American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2821 $64.1050
110+ $1.0522 $115.7420
175+ $1.0187 $178.2725
235+ $0.9864 $231.8040
305+ $0.9529 $290.6345
410+ $0.8547 $350.4270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,580 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess