Microchip Technology ATSAMDA1E16B-MBT Product Overview
The ATSAMDA1E16B-MBT is a cutting-edge microcontroller unit (MCU) from Microchip Technology, designed to cater to the demanding needs of modern embedded systems. This high-performance MCU is based on the ARM Cortex-M0+ processor, which is renowned for its energy efficiency and processing power. With a clock speed of up to 48 MHz, this microcontroller strikes an excellent balance between power consumption and performance, making it an ideal choice for power-sensitive applications.
Key Features:
- Core: ARM Cortex-M0+ CPU running at up to 48 MHz
- Memory: 16KB of Flash memory for program storage and 4KB of SRAM for data processing
- Connectivity: Integrated Serial Communication Modules including I2C, SPI, and USART for versatile peripheral connections
- Timers: Multiple Timer/Counter for Control (TCC), Standard Timer/Counter (TC), and Real-Time Counter (RTC) for precise timing operations
- Touch Interface: Built-in Peripheral Touch Controller (PTC) supporting capacitive touch functionality
- Package: 32-pin QFN package offering a compact footprint for space-constrained applications
- Operating Voltage: Wide operating voltage range from 1.62V to 3.63V, suitable for battery-operated devices
The ATSAMDA1E16B-MBT is equipped with advanced analog features, including a 12-bit Analog-to-Digital Converter (ADC) with up to 8 channels, enabling precise measurement of analog signals. Additionally, it has a 10-bit Digital-to-Analog Converter (DAC) for accurate analog output capabilities.
Designed with robust security in mind, the MCU incorporates features such as the Peripheral Access Controller (PAC), which provides secure access management to peripheral modules, and a Watchdog Timer (WDT) to ensure system reliability.
With its rich set of peripherals, low power consumption, and robust security features, the ATSAMDA1E16B-MBT from Microchip Technology is a versatile and reliable choice for a wide range of applications, including industrial control, consumer electronics, Internet of Things (IoT) devices, and much more.