EN
  • EN
  • DE

ATSAMC20J18A-ANT

Part No ATSAMC20J18A-ANT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64TQFP / ARM® Cortex®-M0+ SAM C20 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM C20
Package Tape & Reel
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O 52
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 12x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number ATSAMC20
Standard Package 1,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1340480-ATSAMC20J18A-ANT
Ultra Librarian 3D Model Ultra Librarian ATSAMC20J18A-ANT CAD Model

Description

Microchip Technology's ATSAMC20J18A-ANT Product Overview

The ATSAMC20J18A-ANT is a high-performance, feature-rich microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of applications that require sophisticated control systems. This microcontroller is part of the SAM C series, which is known for its robust design, flexibility, and efficiency. With its powerful ARM Cortex-M0+ processor core, the ATSAMC20J18A-ANT delivers efficient processing capabilities while maintaining low-power consumption.

The ATSAMC20J18A-ANT comes with an impressive 32-bit architecture that operates at a maximum speed of 48 MHz. It is equipped with 256 KB of flash memory and 32 KB of SRAM, providing ample space for complex applications and software stacks. The inclusion of a variety of peripherals enhances its functionality, including multiple serial communication modules, analog-to-digital converters (ADCs), and timers that are essential for real-time control tasks.

One of the standout features of this MCU is its rich set of I/O options, which allow for versatile connectivity and integration with external devices. The device supports a range of interfaces such as SPI, I2C, and USART, making it suitable for communication with sensors, actuators, and other microcontrollers. Additionally, it boasts advanced analog features like a 12-bit ADC with up to 16 channels, enabling precise measurement and monitoring of analog signals.

The ATSAMC20J18A-ANT is also designed with robust safety features in mind. It includes a Windowed Watchdog Timer and a Brown-out Detector to ensure reliable operation in unpredictable environments. Furthermore, the MCU incorporates a Peripheral Event System that allows peripherals to communicate directly with each other without involving the CPU, thereby reducing power consumption and improving system efficiency.

For developers, Microchip Technology provides comprehensive support for the ATSAMC20J18A-ANT through its development tools and software libraries. The Atmel Studio IDE, Atmel START, and a wide range of development kits simplify the programming and prototyping process, enabling a quicker time to market for products built around this MCU.

In summary, the ATSAMC20J18A-ANT from Microchip Technology is a versatile and powerful microcontroller that is well-suited for industrial control, automotive, and smart energy applications, among others. Its combination of high performance, extensive memory, and rich peripheral set makes it an ideal choice for engineers looking to develop advanced and reliable embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0351 $50.3510
25+ $4.1314 $103.2850
38+ $4.0023 $152.0874
52+ $3.8732 $201.4064
67+ $3.7441 $250.8547
90+ $3.3568 $302.1120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess