The EMIF01-10005W5/C is an advanced EMI filtering and signal conditioning component designed by STMicroelectronics, a leader in the semiconductor industry. This product is specifically engineered to provide integrated EMI filtering for one data line, ensuring that electronic devices maintain signal integrity and compliance with global EMI standards.
Key Features
- Integrated EMI filtering for one data line
- High ESD protection level up to 15 kV
- Very low PCB space consumption
- High reduction of parasitic elements through integration
- Complies with IEC 61000-4-2 and 61000-4-5 standards
The EMIF01-10005W5/C is a compact, highly effective solution for suppressing electromagnetic interference (EMI) that can affect the performance of electronic equipment. It is particularly suitable for applications where space is at a premium, thanks to its minimal PCB footprint. By integrating the EMI filtering components, it also significantly reduces the number of external components required, which simplifies the design and can lead to cost savings.
Applications
This device is versatile and can be used in a variety of applications, including:
- Mobile phones and communication devices
- Notebooks, tablets, and other portable electronics
- Industrial controls
- Medical equipment
With its robust ESD protection, the EMIF01-10005W5/C ensures that sensitive components remain shielded from the potentially damaging effects of electrostatic discharge, which is crucial for the longevity and reliability of consumer and industrial electronics.
Technical Specifications
The product offers a cutting-edge set of technical specifications that make it a top choice for EMI filtering:
- Cutoff frequency: 900 MHz
- Insertion loss: < 0.5 dB at 900 MHz
- Package: SLP1616P6
- Operating temperature range: -40°C to +85°C
In conclusion, the EMIF01-10005W5/C from STMicroelectronics is an exceptional choice for designers looking to enhance EMI filtering and signal conditioning in their electronic products. Its combination of high performance, compact design, and ease of integration make it an invaluable component in the fight against electromagnetic interference.