EN
  • EN
  • DE

SM2331PSAC-TRG

Part No SM2331PSAC-TRG
Manufacturer Sinopower
Catalog Misc Products
Description P-Channel Enhancement Mode MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Sinopower
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838017-SM2331PSAC-TRG
Ultra Librarian 3D Model Ultra Librarian SM2331PSAC-TRG CAD Model

Description

The SM2331PSAC-TRG is a P-Channel MOSFET from Sinopower Semiconductor. It is designed for efficient power switching and management applications, featuring low on-resistance and fast switching characteristics. This MOSFET is suitable for a variety of electronic circuits where power efficiency and reliability are key requirements.

Applications:

  • Load Switching: Controlling power to various loads in electronic systems.
  • Power Management in Portable Devices: Used in battery charging and discharging circuits to optimize power usage.
  • High-Side Switching: Ideal for applications requiring switching on the high side of a power rail.
  • DC-DC Converters: Used for efficiently converting DC voltage levels in power supplies.
  • Battery Management Systems (BMS): Protecting and managing battery performance in various applications.

Features:

  • Low On-Resistance (RDS(on)): Minimizes conduction losses for improved efficiency.
  • Fast Switching Speed: Reduces switching losses, enhancing overall performance.
  • Logic Level Gate Drive: Allows direct drive from logic circuits, simplifying circuit design.
  • High Avalanche Energy Rating: Provides robustness against voltage spikes and transient events.
  • Surface Mount Package: Enables compact designs and efficient heat dissipation.

Benefits:

  • Increased Efficiency: Low RDS(on) minimizes power dissipation, resulting in energy savings.
  • Enhanced Reliability: High avalanche energy rating ensures robust and stable operation.
  • Simplified Circuit Design: Logic level gate drive facilitates easier integration with control circuitry.
  • Compact Form Factor: Surface mount package allows for smaller and more efficient designs.
  • Reduced Heat Dissipation: Efficient switching minimizes heat generation.

Additional Details:

The SM2331PSAC-TRG is typically available in a surface-mount package for ease of assembly and efficient thermal management. It is designed to operate within specific voltage and current ranges; refer to the datasheet for detailed electrical characteristics, thermal resistance, and package dimensions. This P-Channel MOSFET is commonly used in applications where high efficiency and compact size are critical design considerations.

You May Also Be Interested in

Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess