EN
  • EN
  • DE

ATSAMC20G18A-MUT

Part No ATSAMC20G18A-MUT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 48QFN / ARM® Cortex®-M0+ SAM C20 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 48-QFN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM C20
Package Tape & Reel
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O 38
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 12x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN (7x7)
Base Product Number ATSAMC20
Standard Package 4,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1350885-ATSAMC20G18A-MUT
Ultra Librarian 3D Model Ultra Librarian ATSAMC20G18A-MUT CAD Model

Description

Microchip Technology's ATSAMC20G18A-MUT Microcontroller

The ATSAMC20G18A-MUT is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to the demanding needs of modern embedded systems. This MCU is part of the SAM C20 series, which is known for its robust architecture, low power consumption, and extensive set of peripherals that make it an ideal choice for a wide range of industrial and automation applications.

Key Features

  • Core: The ATSAMC20G18A-MUT is built around the ARM Cortex-M0+ processor, which operates at a maximum frequency of 48 MHz. This core offers a balance of efficiency and processing power, making it suitable for applications that require deterministic behavior and fast response times.
  • Memory: With 256 KB of flash memory and 32 KB of SRAM, this MCU provides ample space for complex programs and data storage. This ensures that developers have the flexibility to implement sophisticated firmware without worrying about memory constraints.
  • Peripherals: The MCU boasts a rich set of peripherals, including multiple serial communication modules (SERCOM), which can be configured as UART, SPI, or I2C interfaces. It also features PWM channels, 16-bit timers, a 12-bit ADC, and a 10-bit DAC, among others, to support diverse application needs.
  • Connectivity: For applications that require robust connectivity, the ATSAMC20G18A-MUT provides extensive interface options. Its SERCOM units facilitate seamless communication with other devices, sensors, and actuators.
  • Power Efficiency: The MCU is designed for power-sensitive applications. Its power management features and the ARM Cortex-M0+ core's energy efficiency make it an excellent choice for battery-operated devices.
  • Package: This device comes in a QFN package, which is known for its small footprint and good thermal performance, making it suitable for space-constrained applications.

Applications

The versatility of the ATSAMC20G18A-MUT makes it an ideal microcontroller for a variety of applications, including industrial control systems, building automation, home appliances, automotive systems, and IoT devices. Its robust set of features and peripherals allows designers to create systems that are reliable, efficient, and capable of meeting the stringent requirements of modern electronics.

Overall, the Microchip ATSAMC20G18A-MUT MCU is a powerful and flexible solution for developers seeking to build advanced embedded systems with a focus on performance and power efficiency.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess