EN
  • EN
  • DE

ATSAMC20G16A-AUT

Part No ATSAMC20G16A-AUT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 48TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 64KB (64K x 8) FLASH 48-TQFP (7x7)
Manufacturer Microchip Technology
Series SAM C20
Package Reel - TR
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O 38
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 12x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 48-TQFP
Case / Package 48-TQFP (7x7)
Family Name ATSAMC20
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number ATSAMC20G16A-AUTCT, ATSAMC20G16A-AUTDKR, ATSAMC20G16A-AUTTR, ATSAMC20G16A-AUT-ND
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912173-ATSAMC20G16A-AUT
Ultra Librarian 3D Model Ultra Librarian ATSAMC20G16A-AUT CAD Model

Description

Microchip Technology's ATSAMC20G16A-AUT Product Overview

The ATSAMC20G16A-AUT is a high-performance automotive-grade microcontroller unit (MCU) from Microchip Technology, designed to meet the rigorous standards of the automotive industry. This compact yet powerful MCU is built on a 32-bit ARM Cortex-M0+ processor, offering a perfect blend of energy efficiency and processing capability for a wide range of automotive applications.

Key Features:

  • Core: The heart of the ATSAMC20G16A-AUT is its ARM Cortex-M0+ processor, which operates at a maximum frequency of 48 MHz, providing a balance between power consumption and performance.
  • Memory: It comes with 16 KB of RAM and 64 KB of flash memory, enabling efficient code execution and data storage for complex automotive applications.
  • I/O Ports: The device includes a variety of input/output options, such as multiple serial communication modules, which support CAN, LIN, and SPI protocols, making it highly adaptable for communication within automotive systems.
  • Analog Features: Integrated analog functionalities include a 12-bit ADC with up to 10 channels, offering precise measurement capabilities for sensor data and control systems.
  • Timers and Counters: Advanced timer/counters with PWM support are available, enabling accurate timing and control for a range of automotive applications.
  • Temperature Range: The MCU operates over an extended temperature range, making it suitable for under-the-hood applications where temperatures can vary widely.
  • Automotive Qualifications: The ATSAMC20G16A-AUT is AEC-Q100 qualified, ensuring reliability and performance under the stringent conditions typical of automotive environments.

Applications:

This microcontroller is ideal for automotive applications that require a robust and reliable control system. It can be used in engine management systems, body control modules, automotive lighting, powertrain systems, and other automotive accessories that demand high reliability and long-term operation.

Design Support:

Microchip Technology provides comprehensive design support for the ATSAMC20G16A-AUT, including development tools, software libraries, and application notes. This ensures a smooth design process and quick time-to-market for automotive engineers and designers.

With its blend of performance, memory, and rich set of peripherals, the ATSAMC20G16A-AUT is a versatile MCU choice for modern automotive applications where efficiency, reliability, and a small footprint are paramount.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2122 $58.9708
34+ $3.4561 $117.5074
52+ $3.3481 $174.1012
72+ $3.2402 $233.2944
93+ $3.1321 $291.2853
124+ $2.8082 $348.2168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,180 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess