EN
  • EN
  • DE

MC10H188FNR2

Part No MC10H188FNR2
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER HEX ENBL N-INV 20PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 6
Output Type Push-Pull
Supply Voltage - Operating -4.94 V to -5.46 V
Temperature Range - Operating 0°C to 75°C (TA)
Mounting SMD (SMT)
Case / Package 20-PLCC (9x9)
Win Source Part Number 126750-MC10H188FNR2
Ultra Librarian 3D Model Ultra Librarian MC10H188FNR2 CAD Model

Description

ON Semiconductor MC10H188FNR2 Product Overview

The MC10H188FNR2 is a versatile and powerful ECL Presettable Up/Down Counter designed and manufactured by ON Semiconductor, a leader in semiconductor solutions. This integrated circuit is part of ON Semiconductor's 10H series of high-speed logic devices, which are known for their robust performance in demanding applications.

Key Features

  • Presettable Up/Down Counter: This device can count both upwards and downwards, providing flexibility for a variety of counting applications.
  • ECL (Emitter Coupled Logic) Technology: The use of ECL technology ensures high-speed operation with minimal propagation delay, making it suitable for high-frequency applications.
  • Differential Outputs: The MC10H188FNR2 features differential outputs, which enhance signal integrity by reducing the effects of noise and electromagnetic interference.
  • Single 5V Power Supply: The device operates on a single 5V power supply, simplifying the power design and making it compatible with standard ECL power levels.
  • Multiple Package Options: Available in a PLCC-28 package, the MC10H188FNR2 offers a compact footprint that is ideal for space-constrained applications.

Applications

The MC10H188FNR2 is suitable for a wide range of applications that require high-speed counting, including:

  • Digital signal processing
  • Frequency synthesis and division
  • High-speed computing
  • Test and measurement equipment
  • Communication systems

Reliability and Quality

ON Semiconductor is committed to providing high-quality products, and the MC10H188FNR2 is no exception. It undergoes rigorous testing and quality control measures to ensure reliable performance in a variety of operating conditions. Customers can trust this device for their critical applications where speed and accuracy are paramount.

Conclusion

The MC10H188FNR2 from ON Semiconductor is a testament to the company's dedication to high-speed logic solutions. With its ECL technology, differential outputs, and presettable counting capabilities, this device is an excellent choice for designers looking to incorporate a reliable and efficient counter into their systems. Whether for industrial, commercial, or advanced research applications, the MC10H188FNR2 delivers the performance needed to meet the challenges of today's fast-paced technological landscape.

You May Also Be Interested in

Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8085 $58.0850
25+ $4.7655 $119.1375
38+ $4.6165 $175.4270
52+ $4.4675 $232.3100
67+ $4.3185 $289.3395
90+ $3.8716 $348.4440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess