EN
  • EN
  • DE
  • IT

MAX44251AUA+T

Part No MAX44251AUA+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP AUTO-ZERO 10MHZ 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Amplifier Type Zero-Drift
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 8 V/μs
GBP - Gain Bandwidth Product 10MHz
Current - Input Bias 200pA
Voltage - Input Offset 3μV
Operating Supply Current 1.15mA
Output Current per Channel 96mA
Dual Supply Voltage (±) 2.7 V ~ 20 V, ±1.35 V ~ 10 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-uMAX
Win Source Part Number 703823-MAX44251AUA+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX44251
Introduction Date October 24, 2011
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX44251AUA+T CAD Model

Description

MAX44251AUA+T - Precision, Low-Noise, Low-Drift Operational Amplifier

The MAX44251AUA+T from Maxim Integrated is a high-performance, precision operational amplifier that offers a unique blend of low noise, low input bias current, and low drift, making it an excellent choice for a wide range of applications. This operational amplifier is designed to operate with a single supply voltage ranging from 2.7V to 5.5V, or dual supplies of ±1.35V to ±2.75V, providing design flexibility for both battery-powered and conventional powered applications.

With a typical input offset voltage of just 35µV and a low temperature drift of 0.4µV/°C, the MAX44251AUA+T ensures high accuracy and stability over a wide temperature range. Its ultra-low input bias current of 1pA makes it ideal for high-impedance sensor applications and precision integrators. The device's low noise density of 7.9nV/√Hz at 1kHz is beneficial for applications requiring low-noise signal amplification, such as medical instrumentation and high-end audio.

Furthermore, the MAX44251AUA+T comes in a compact 8-pin µMAX package, which is suitable for space-constrained applications while still providing excellent thermal performance. The device also features rail-to-rail outputs, which maximize the dynamic range in low-voltage applications. This, along with its high output current capability, ensures that the MAX44251AUA+T can drive heavy loads without sacrificing linearity or dynamic range.

With a wide bandwidth of 10MHz and a slew rate of 10V/µs, the MAX44251AUA+T is capable of handling fast signal changes, making it suitable for high-speed amplifiers, filters, and data acquisition systems. Its CMRR (Common Mode Rejection Ratio) of 126dB and PSRR (Power Supply Rejection Ratio) of 114dB result in excellent performance in environments with common-mode and power supply noise.

In summary, the MAX44251AUA+T operational amplifier from Maxim Integrated is a versatile, high-precision component that excels in a variety of demanding applications where low noise, low drift, and high accuracy are paramount. Its combination of features makes it a top choice for designers looking to enhance system performance in medical, industrial, and precision instrumentation.

You May Also Be Interested in

Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8482 $55.4460
70+ $1.5164 $106.1480
105+ $1.4691 $154.2555
145+ $1.4217 $206.1465
185+ $1.3743 $254.2455
245+ $1.2321 $301.8645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,530 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess