EN
  • EN
  • DE

NCP4304AMNTWG

Part No NCP4304AMNTWG
Manufacturer ON Semiconductor
Catalog PMIC - Power Supply Controllers, Monitors
Description IC SEC SIDE SYNC RECT DRV 8DFN / Power Supply Controller Secondary-Side Controller 8-DFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Power Supply Controllers, Monitors
Manufacturer onsemi
Packaging Reel - TR
Applications Secondary-Side Controller
Voltage - Supply 9.5V ~ 30V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-VDFN Exposed Pad
Supplier Device Package 8-DFN (4x4)
Base Product Number NCP4304
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 488-NCP4304AMNTWGCT,1990-NCP4304AMNTWGCT,1990-NCP4304AMNTWGTR,488-NCP4304AMNTWGTR,488-NCP4304AMNTWGDKR,1990-NCP4304AMNTWGDKR,NCP4304AMNTWG-ND
Standard Package 4,000
Win Source Part Number 1323586-NCP4304AMNTWG
Ultra Librarian 3D Model Ultra Librarian NCP4304AMNTWG CAD Model

Description

ON Semiconductor's NCP4304AMNTWG: A High-Performance Secondary Side Synchronous Rectification Driver

ON Semiconductor's NCP4304AMNTWG is a cutting-edge secondary side synchronous rectification driver designed for use in switch-mode power supplies (SMPS). This device is specifically engineered to enhance the efficiency of SMPS by replacing the Schottky diode with a low on-resistance MOSFET on the secondary side of the power supply. The NCP4304AMNTWG is ideal for a wide range of applications, including desktop PCs, servers, telecommunication systems, and other power-sensitive electronics.

Key Features:

  • High Efficiency: The device significantly improves power supply efficiency by minimizing power dissipation on the secondary side, thanks to its synchronous rectification approach.
  • Adaptive Gate Drive: It offers an adaptive gate drive for optimal MOSFET turn-on and turn-off times, which ensures that the MOSFET operates under optimal conditions, reducing power losses.
  • Voltage Modes: The NCP4304AMNTWG supports both voltage mode and current mode control, providing flexibility in various types of power supply designs.
  • Light Load Operation: It features a light-load operation mode that helps maintain high efficiency even when the power supply is under minimal load, conserving energy and extending the life of the power supply.
  • Protection Features: The device includes an array of protection features such as under-voltage lockout (UVLO) and thermal shutdown, ensuring safe operation under adverse conditions.

Benefits:

  • The NCP4304AMNTWG's synchronous rectification technique results in a lower forward voltage drop compared to traditional rectification methods, which translates into reduced heat generation and improved overall efficiency.
  • With its adaptive gate control, the device helps in reducing electromagnetic interference (EMI), thereby simplifying compliance with regulatory standards.
  • The integration of multiple protection features within the NCP4304AMNTWG safeguards both the power supply and the end application from potential damage, enhancing system reliability.

The NCP4304AMNTWG from ON Semiconductor is offered in a compact, surface-mount package, making it suitable for space-constrained applications. Its advanced features and robust design make it an excellent choice for engineers looking to improve the performance and efficiency of their power supply solutions.

You May Also Be Interested in

Analog Devices Inc.
Secondary-Side Controller with Current Share and Housekeeping | IC SECONDARY SIDE CTRLR 24QSOP
Lowest to $7.1933
Lattice Semiconductor Corporation
Lowest to $6.5223
Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095
Infineon Technologies
SmartRectifier | SYNCRONOUS RECTIFIER CONTROL IC
Lowest to $1.2450
ON Semiconductor
IC SECONDARY SIDE CTRLR 16SOIC
Need more? Email Us
ON Semiconductor
IC SECONDARY SIDE CTRLR 14DIP
Need more? Email Us
Lattice Semiconductor Corporation
Lowest to $6.5223
Infineon Technologies
INPUT POWER MONITOR WITH DIGITAL INTERFACE | IC PWR MONITOR INPUT 12-DFN
Lowest to $2.8454
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess