EN
  • EN
  • DE

DC-ME-Y402-C

Part No DC-ME-Y402-C
Manufacturer Digi International
Catalog Embedded - Microcontroller, Microprocessor, FPGA Modules
Description IC MOD ARM926EJ-S 75MHZ 8MB / Digi Connect ME® Embedded Module ARM926EJ-S, NS9210 75MHz 8MB 4MB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers, Microprocessor, FPGA Modules
Mfr Digi
Series Digi Connect ME®
Package Bulk
Product Status Not For New Designs
Module/Board Type MPU Core
Core Processor ARM926EJ-S, NS9210
Speed 75MHz
Flash Size 4MB
RAM Size 8MB
Connector Type RJ45
Size / Dimension 1.450" L x 0.750" W (36.70mm x 19.10mm)
Temperature Range - Operating -40°C ~ 80°C
Base Product Number DC-ME-Y402
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8473.30.1180
California Prop 65 Warning Information
Win Source Part Number 1351803-DC-ME-Y402-C
Ultra Librarian 3D Model Ultra Librarian DC-ME-Y402-C CAD Model

Description

The Digi Connect ME® is an integrated circuit module designed for embedded microcontrollers, microprocessors, and FPGA modules.

  • Core Processor: ARM926EJ-S, NS9210
  • Speed: 75MHz
  • Package: Bulk
  • RAM Size: 8MB
  • Flash Size: 4MB
  • Operating Temperature: -40°C to 80°C
  • Connector Type: RJ45
  • Application: Network Processor
  • Life Cycle Status: Not Recommended for New Designs

You May Also Be Interested in

Texas Instruments
MODULE TMP5704457 / * Embedded Module
Need more? Email Us
Digi International
IC CONNECT ME-S 4MB FLASH
Need more? Email Us
Digi International
IC MOD RABBIT 3000 44.2MHZ 768KB / RabbitCore RCM3209 Embedded Module Rabbit 3000 44.2MHz 768KB 512KB
Lowest to $2,328.3583
Intel
INTEL ATOM PROCESSOR Z2560
Lowest to $8.1250
Digi International
IC MOD RABBIT 2000 22.1MHZ 512KB / RabbitCore RCM2200 Embedded Module Rabbit 2000 22.1MHz 512KB 512KB
Need more? Email Us
Digi International
MODULE 9P 32MB SDRAM 32MB FLASH / - Embedded Module
Lowest to $1.1078
Lantronix, Inc.
IC MOD DSTNI-EX 25MHZ 256KB
Lowest to $81.8046
Intel
INTEL ATOM PROCESSOR Z2520
Lowest to $4.3014
Trenz Electronic GmbH
IC MOD ARTIX-7 A100T 100MHZ 32MB / TE0725 Embedded Module Artix-7 A100T 100MHz 32MB
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess