EN
  • EN
  • DE
Part No 104Q
Manufacturer Hammond Manufacturing
Catalog Audio Transformers
Description AUDIO XFMR 500CT / 3.2 TH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Impedance - Primary (Ohms) 500CT
Impedance - Secondary (Ohms) 3.2
DC Resistance (DCR) - Primary 27Ohm
DC Resistance (DCR) - Secondary 400mOhm
Transformer Type Miniature Epoxy Potted
Frequency Range 200Hz
Frequency Response -1dB
Voltage - Isolation 200V
Insertion Loss 1dB
Power Level 500mW
Mounting Type Through Hole
Size / Dimension 0.860" L x 0.710" W (21.84mm x 18.03mm)
Height - Seated (Max) 0.750" (19.05mm)
Termination Style PC Pin
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1510548-104Q
Ultra Librarian 3D Model Ultra Librarian 104Q CAD Model

Description

N

You May Also Be Interested in

Hammond Manufacturing
AUDIO XFMR 10KCT / 3.2 TH
Need more? Email Us
Hammond Manufacturing
AUDIO XFMR 48CT / 3.2 CHAS MNT
Need more? Email Us
Hammond Manufacturing
AUDIO XFMR 3.2 / 70V CHAS MNT
Need more? Email Us
Hammond Manufacturing
AUDIO XFMR 600CT / 250CT TH
Need more? Email Us
Hammond Manufacturing
XFMR 2.5K 4K / 3.2, 4, 6, 8 CHAS
Need more? Email Us
Hammond Manufacturing
AUDIO XFMR 10KCT / 1.5KCT TH
Need more? Email Us
Hammond Manufacturing
XFMR 1.2K-25K / 1.5-15 CHAS MNT
Need more? Email Us
Tamura
AUDIO XFMR 1K / 50 TH
Need more? Email Us
Hammond Manufacturing
AUDIO XFMR 600 / 4, 8 CHAS MNT
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess