EN
  • EN
  • DE

ATSAMA5D24C-CUR

Part No ATSAMA5D24C-CUR
Manufacturer Microchip Technology
Catalog Embedded - Microprocessors
Description IC MPU SAMA5D2 500MHZ 256TFBGA / ARM® Cortex®-A5 Microprocessor IC SAMA5D2 1 Core, 32-Bit 500MHz 256-TFBGA (8x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr Microchip Technology
Series SAMA5D2
Package Tape & Reel
Core Processor ARM® Cortex®-A5
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 500MHz
Co-Processors/DSP Multimedia; NEON™ MPE
RAM Controllers LPDDR1, LPDDR2, LPDDR3, DDR2, DDR3, DDR3L, QSPI
Graphics Acceleration Yes
Display & Interface Controllers Keyboard, LCD, Touchscreen
Ethernet 10/100Mbps (1)
USB USB 2.0 + HSIC
Voltage - I/O 3.3V
Temperature Range - Operating -40°C ~ 85°C (TA)
Security Features ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC
Mounting Type Surface Mount
Package / Case 256-TFBGA
Supplier Device Package 256-TFBGA (8x8)
Additional Interfaces I²C, SMC, SPI, UART, USART, QSPI
Base Product Number ATSAMA5
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1339576-ATSAMA5D24C-CUR
Ultra Librarian 3D Model Ultra Librarian ATSAMA5D24C-CUR CAD Model

Description

Microchip Technology ATSAMA5D24C-CUR Product Overview

The ATSAMA5D24C-CUR is a high-performance, power-efficient embedded microprocessor from Microchip Technology, designed to cater to the demanding requirements of modern industrial, consumer, and IoT applications. This product is part of the SAMA5D2 series, which is known for its rich set of peripherals and security features, making it an ideal choice for a wide range of applications.

Key Features:

  • Processor Core: ARM Cortex-A5 processor, which operates at a max speed of 500 MHz, offering a balance between high performance and power efficiency.
  • Memory: Comes equipped with 128 KB of SRAM and a 128 KB ROM, along with a Memory Management Unit (MMU) supporting multiple memory types.
  • Security: Advanced security features including secure boot, hardware encryption engines (AES, SHA), and a True Random Number Generator (TRNG) to enhance data protection and integrity.
  • Connectivity: Features a wide range of connectivity options including Gigabit Ethernet, high-speed USB, CAN, and multiple serial communication interfaces.
  • Low Power Consumption: Designed for low-power operation, with features such as multiple sleep modes and a low-power processor architecture.
  • Graphics Support: Integrated LCD controller with graphics acceleration for rich visual interfaces.
  • Package: Available in a 289-ball BGA package, providing a compact footprint for space-constrained applications.
  • Temperature Range: Industrial temperature range from -40°C to 105°C, suitable for harsh environmental conditions.

Applications:

The ATSAMA5D24C-CUR is versatile and can be utilized in various applications such as:

  • Industrial control systems
  • Smart energy management
  • Building automation
  • Home automation
  • Healthcare devices
  • Consumer electronics

In conclusion, the ATSAMA5D24C-CUR from Microchip Technology is a robust microprocessor that offers the perfect blend of performance, security, and connectivity, making it a prime choice for developers and manufacturers looking to innovate and excel in their respective markets.

You May Also Be Interested in

Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess