EN
  • EN
  • DE

ATSAMA5D24B-CU

Part No ATSAMA5D24B-CU
Manufacturer Microchip Technology
Catalog Embedded - Microprocessors
Description IC MCU 32BIT EXT MEM 256TFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ARM® Cortex®-A5 Microprocessor IC series 1 Core, 32-Bit 500MHz 256-TFBGA (8x8)
Manufacturer Microchip Technology
Series SAMA5D2
Package Bulk
Part Status Obsolete
Core Processor ARM® Cortex®-A5
Speed 500MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 256-TFBGA
Case / Package 256-TFBGA (8x8)
Family Name ATSAMA5D24
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 2266-ATSAMA5D24B-CU, 1611-ATSAMA5D24B-CU
Quantity per package 260
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912168-ATSAMA5D24B-CU
Ultra Librarian 3D Model Ultra Librarian ATSAMA5D24B-CU CAD Model

Description

Microchip Technology's ATSAMA5D24B-CU Product Overview

The ATSAMA5D24B-CU is a high-performance, low-power microprocessor unit (MPU) designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This MPU is part of the SAMA5 series, which is renowned for its rich set of peripherals and features tailored for industrial and IoT applications.

At the heart of the ATSAMA5D24B-CU is an ARM® Cortex®-A5 processor, which operates at up to 500 MHz and includes a floating-point unit (FPU) for computation-intensive applications. The MPU is optimized for control panel/HMI, smart energy, IoT gateways, home automation, and wearable device applications, where efficient data processing and low power consumption are critical.

The MPU boasts an extensive array of connectivity options, including multiple UARTs, SPIs, I2Cs, and USB ports, as well as an integrated Ethernet MAC and dual CAN-FD for robust networking capabilities. It also features a comprehensive security system with features such as secure boot, hardware encryption engines, and a true random number generator, ensuring secure data transfer and storage.

With its support for DDR2 and LPDDR2/3 memory interfaces, the ATSAMA5D24B-CU allows for flexible and scalable memory solutions. Additionally, it offers a wide range of storage options, including eMMC, SDIO/SD/MMC, and QSPI, making it a versatile choice for a variety of product designs.

Developers will appreciate the MPU's support for multiple operating systems, including Linux and Android, which opens up a world of possibilities for custom applications and user interfaces. The ATSAMA5D24B-CU also supports the Qt framework, enabling the creation of fluid and dynamic graphical user interfaces.

The ATSAMA5D24B-CU is available in a 289-ball BGA package, ensuring a compact footprint for space-constrained applications. Microchip also provides comprehensive support and development tools, including software libraries, development boards, and a robust ecosystem, to help accelerate time-to-market for designers and developers working with the SAMA5D24B-CU MPU.

Overall, the ATSAMA5D24B-CU is a powerful and versatile MPU that offers a perfect balance of performance, power efficiency, and security, making it an ideal choice for a wide range of industrial and IoT applications.

You May Also Be Interested in

Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess