EN
  • EN
  • DE

ATSAM4SD32BB-UUR

Part No ATSAM4SD32BB-UUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 64WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202463-ATSAM4SD32BB-UUR
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series SAM4S
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity I²C, IrDA, Memory Card, SPI, SSC, UART/USART, USB
Ultra Librarian 3D Model Ultra Librarian ATSAM4SD32BB-UUR CAD Model

Description

The ATSAM4SD32BB-UUR is a high-performance, microcontroller unit (MCU) from Microchip Technology, designed to cater to the demanding needs of modern embedded systems. This MCU is part of the SAM4S series, which is well-known for its power efficiency and robust processing capabilities. It is built on a powerful ARM Cortex-M4 processor core, featuring a floating-point unit (FPU) that operates at speeds of up to 120 MHz.

Key Features:

  • Processor: ARM Cortex-M4 with FPU, running at up to 120 MHz, providing the computational power required for complex algorithms and signal processing tasks.
  • Memory: Comes with a substantial 2 MB of embedded Flash and 160 KB of SRAM, suitable for storing large applications and facilitating efficient data handling.
  • Connectivity: Features a range of communication interfaces, including Full-speed USB Device and embedded Host, two USARTs, two UARTs, two TWIs (I2C), three SPIs, as well as an Ethernet MAC and CAN controller for versatile peripheral connectivity.
  • Power Efficiency: The device's power management techniques and low-power modes ensure energy savings, making it ideal for battery-operated devices.
  • Robust Security: Equipped with features such as hardware-based encryption, random number generator, and unique ID for secure data transactions and device authentication.
  • Package: Available in a 100-pin LQFP package, the ATSAM4SD32BB-UUR is designed for space-constrained applications without compromising on functionality.

Applications:

This MCU is suitable for a wide range of applications, including industrial control systems, smart energy solutions, home automation, and medical devices. Its extensive feature set ensures that it can meet the requirements of even the most demanding tasks.

Conclusion:

The ATSAM4SD32BB-UUR from Microchip Technology is a versatile and powerful MCU that combines speed, memory capacity, and advanced features to deliver a high-performance solution for a multitude of embedded applications. Its integration of advanced security features and power efficiency makes it a reliable choice for designers looking to create secure and energy-conscious products.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess