Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Driven Configuration High-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage - Operating 1.8 V to 5.5 V
Logic Voltage - VIL, VIH 0.6V, 1.4V
Input Type Inverting
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 126532-LTC1982ES6#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1982ES6#TRPBF CAD Model

Description

Product Overview: LTC1982ES6#TRPBF

The LTC1982ES6#TRPBF is a high-performance, compact, step-up DC/DC converter from Linear Technology, designed to meet the stringent power requirements of modern portable devices. This integrated circuit is housed in a space-saving TSOT-23 package, making it a perfect choice for applications where board space is at a premium.

Key Features

  • Versatile Input Voltage Range: The LTC1982ES6#TRPBF operates from an input voltage range of 1.6V to 4.3V, allowing it to be used with a variety of power sources including single-cell lithium-ion batteries.
  • Adjustable Output Voltage: Users can set the output voltage from 2.5V to 5.5V via an external resistor divider, offering flexibility to power different components.
  • High Efficiency: With its internal 0.5 Ohm power switch, the device can deliver efficiencies up to 94%, ensuring minimal power loss during operation and extending battery life.
  • Low Quiescent Current: The LTC1982ES6#TRPBF features a low quiescent current of only 20uA, which is crucial for battery-powered applications where conserving power is critical.
  • High Frequency Operation: The switching frequency is internally set to 1.2MHz, allowing the use of small, low-cost capacitors and inductors while also reducing noise that could interfere with RF and other sensitive circuits.
  • Thermal Protection: Built-in thermal shutdown ensures the device operates within safe temperature ranges, protecting both the converter and the application from overheating.

Applications

The LTC1982ES6#TRPBF is ideal for a range of portable applications, including:

  • Handheld Instruments
  • Medical Devices
  • Wireless Transmitters
  • GPS Devices
  • MP3 Players

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC1982ES6#TRPBF is no exception. It is designed to meet the rigorous standards expected in professional-grade electronics, ensuring reliable performance in a wide range of environmental conditions.

Overall, the LTC1982ES6#TRPBF from Linear Technology is an excellent choice for designers seeking a high-efficiency, adjustable, and compact power solution for their next portable device project.

You May Also Be Interested in

Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
ECAD model for ISL6612AIBZ-T
IXYS
4 Ampere Dual Low-Side Ultrafast MOSFET Drivers
Need more? Email Us
ECAD model for IXDN504SIA
ON Semiconductor
IC LOW SIDE SWITCH 8SOIC / Gate Driver IC
Need more? Email Us
ECAD model for FAN3183BMX
Diodes Incorporated
IC SYNCH MOSFET CNTRLR 4A 8SO
Lowest to $1.7728
ECAD model for ZXGD3101N8TC
Infineon Technologies
HALF-BRIDGE DRIVER | IC HALF BRIDGE DRIVER 14-SOIC
Need more? Email Us
ECAD model for IRS21094SPBF
Texas Instruments
IC GATE DRVR HALF-BRIDGE 8SOIC
Lowest to $1.4364
ECAD model for UCC27710DR
Texas Instruments
LM5111 Dual 5A Compound Gate Driver | IC MOSFET DRIVER DUAL 5A 8-EMSOP
Lowest to $2.2568
ECAD model for LM5111-2MY
Maxim Integrated
Quad, High-Side MOSFET Drivers | IC DVR QUAD HISIDE MOSFET 18-DIP
Need more? Email Us
ECAD model for MAX620CPN
IXYS
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $1.6868
ECAD model for IXDF604SIATR

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.1863
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.3940 $50.2740
45+ $2.2425 $100.9125
70+ $2.1667 $151.6690
100+ $2.0152 $201.5200
129+ $1.9394 $250.1826
161+ $1.8637 $300.0557
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,260 pieces
MOQ: 21 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention