EN
  • EN
  • DE

74HC03N

Part No 74HC03N
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Quad 2-input NAND gate
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1131452-74HC03N
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74HC03N CAD Model

Description

Product Overview: 74HC03N by NXP Semiconductors

The 74HC03N is a high-speed Si-gate CMOS device designed and manufactured by NXP Semiconductors, renowned for its expertise in producing reliable and high-performance integrated circuits. This product is part of the 74HC series, which is well-known for its compatibility with TTL (Transistor-Transistor Logic) levels, making it a versatile choice for a wide range of digital applications.

Key Features

  • Logic Type: The 74HC03N is a quadruple 2-input NAND gate with open-drain outputs, which is essential for creating wired-AND logic configurations.
  • Supply Voltage Range: It operates on a wide supply voltage range from 2 V to 6 V, accommodating various levels of logic and allowing for use in mixed-voltage systems.
  • High-Speed Performance: This device features fast switching capabilities, with typical propagation delays as low as 8 ns, ensuring rapid response times in critical applications.
  • Low Power Consumption: Despite its high-speed operation, the 74HC03N maintains low power dissipation, making it suitable for battery-operated and power-sensitive designs.
  • Output Capability: The open-drain outputs allow for direct interfacing with other open-drain or open-collector elements, as well as the ability to connect outputs to achieve higher current drive capability.
  • Package Type: The device is offered in a standard 14-pin DIP (Dual In-line Package), which is easy to handle and compatible with breadboards and standard PCB layouts.
  • Temperature Range: It can operate over a broad temperature range from -40°C to +125°C, enabling reliable performance in extreme environmental conditions.

Applications

The 74HC03N is ideal for a variety of digital circuits and can be used in:

  • Logic level translation and signal gating
  • Wired-AND logic functions
  • Interface circuits with open-drain drivers
  • Power management systems
  • Automotive electronics
  • Telecommunications infrastructure

With its robust design and high functionality, the 74HC03N from NXP Semiconductors is a staple in the toolbox of electronic engineers and designers looking for a reliable NAND gate logic solution.

You May Also Be Interested in

Analog Devices Inc.
Lowest to $18.2138
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
Lattice Semiconductor Corporation
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
Micron Technology Inc.
Lowest to $8.2538
Rohm Semiconductor
Need more? Email Us
Genesys
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
380+ $0.1317 $50.0460
930+ $0.1081 $100.5330
1,435+ $0.1047 $150.2445
1,975+ $0.1014 $200.2650
2,555+ $0.0980 $250.3900
3,420+ $0.0878 $300.2760
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,600 pieces
MOQ: 380 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess