Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series SAM4L
Packaging Reel package
Core Processor ARM Cortex-M4
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, IrDA, LIN, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 27
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Supply Voltage 1.68 V ~ 3.6 V
Data Converters A/D 3x12b, D/A 1x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 48-VFQFN Exposed Pad
Manufacturer Package 48-QFN (7x7)
Win Source Part Number 769282-ATSAM4LS8AA-MUR
Popularity Medium
Supply and Demand Status Limited
Family Name ATSAM4LS8AA
ECCN 3A991.a.2
Country of Origin Philippines, Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian ATSAM4LS8AA-MUR CAD Model

Description

Microchip Technology's ATSAM4LS8AA-MUR Microcontroller

The ATSAM4LS8AA-MUR is a high-performance microcontroller unit (MCU) from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This particular microcontroller is part of the SAM4L series, which is known for its exceptional power efficiency and robust performance for a variety of applications.

At the core of the ATSAM4LS8AA-MUR is an ARM Cortex-M4 processor, which operates at a maximum speed of 48 MHz. This processor is well-suited for handling complex algorithms and processing tasks, making it an excellent choice for industrial control systems, home automation, IoT devices, and energy management solutions. The MCU also features a floating-point unit (FPU), which allows for more efficient computation of complex mathematical operations, essential for applications that require precise control and calculations.

With a substantial 512 KB of flash memory and 128 KB of SRAM, the ATSAM4LS8AA-MUR offers ample storage for application code and data. This generous memory capacity ensures that developers have the flexibility to implement sophisticated programs without worrying about space constraints. Additionally, the MCU includes various peripherals such as multiple serial communication modules, which support I2C, SPI, and UART protocols, providing versatile connectivity options for peripheral devices.

One of the standout features of the ATSAM4LS8AA-MUR is its power-saving capabilities. The MCU includes several power-saving modes, such as idle and sleep modes, which significantly reduce power consumption when the device is not in active use. This makes it an ideal choice for battery-powered applications where longevity and efficiency are paramount.

Ensuring secure data transmission and storage, the ATSAM4LS8AA-MUR incorporates hardware-based security features. It has a true random number generator (TRNG) and supports symmetric encryption algorithms, adding an extra layer of protection for sensitive data.

In summary, the ATSAM4LS8AA-MUR from Microchip Technology is a versatile, efficient, and secure microcontroller that meets the demands of modern embedded applications. Its combination of high-speed processing, extensive memory, advanced power management, and security features make it a top choice for designers looking to create sophisticated and reliable electronic products.

You May Also Be Interested in

Infineon Technologies
IC MCU 32BIT 1MB FLASH 100TQFP
Need more? Email Us
ECAD model for TC223L16F133FACKXUMA1
Infineon Technologies
8-Bit Single-Chip Microcontroller
Need more? Email Us
ECAD model for SAK-XC886LM-6FFA
NXP / Nexperia
Low power, low price, low pin count 20 pin microcontroller with 4-kbyte OTP and 8-bit A/D converter
Lowest to $65.1941
ECAD model for P87LPC767BD
Silicon Labs
IC MCU 32BIT 256KB FLASH 48QFN
Need more? Email Us
ECAD model for EFM32PG1B200F256GM48-C0R
Silicon Labs
IC MCU 32BIT 2MB FLASH 120BGA
Need more? Email Us
ECAD model for EFM32GG11B820F2048GL120-B
Freescale Semiconductor - NXP
Microcontroller Unit (MCU)
Need more? Email Us
ECAD model for MC9S12DT256VFU
Microchip Technology
IC MCU 16BIT 88KB FLASH 48TQFP
Need more? Email Us
ECAD model for DSPIC33CH64MP505T-I/PT
Atmel
8-bit Microcontroller with In-System Programmable Flash
Lowest to $13.5139
ECAD model for ATMEGA6450-16AU
Microchip Technology
64/80-Pin, High-Performance Microcontrollers with LCD Driver and nanoWatt XLP Technology
Lowest to $11.8182
ECAD model for PIC18F86K90-I/PT

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention