EN
  • EN
  • DE

KSZ9477STXI

Part No KSZ9477STXI
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC ETHERNET SWITCH 7PORT 128TQFP / Ethernet Switch 10/100/1000 Base-T PHY I²C, SPI Interface 128-TQFP-EP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr Microchip Technology
Package Tray
Protocol Ethernet
Function Switch
Interface I2C, SPI
Standards 10/100/1000 Base-T PHY
Voltage - Supply 1.8V, 2.5V, 3.3V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 128-TQFP Exposed Pad
Supplier Device Package 128-TQFP-EP (14x14)
Base Product Number KSZ9477
Standard Package 90
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1261684-KSZ9477STXI
Ultra Librarian 3D Model Ultra Librarian KSZ9477STXI CAD Model

Description

Microchip Technology KSZ9477STXI

The KSZ9477STXI is a feature-rich, seven-port gigabit Ethernet switch with a wealth of features designed for high-performance networking applications. Manufactured by Microchip Technology, a leader in smart, connected, and secure embedded control solutions, this switch is engineered to cater to the demanding needs of enterprise-level networking systems.

Robust Networking Capabilities

At the heart of the KSZ9477STXI lies a powerful, non-blocking switch fabric that ensures smooth data flow across all ports, making it an ideal choice for applications that require high throughput and low latency. It supports a full gigabit Ethernet (10/100/1000 Mbps) on all ports, providing ample bandwidth for data-intensive tasks.

Advanced Features

The switch is equipped with advanced features such as Quality of Service (QoS) for traffic prioritization, ensuring that critical applications receive the bandwidth they require. It also includes support for VLANs for network segmentation and better traffic management, as well as port mirroring for network monitoring and diagnostics.

Energy-Efficient Design

Energy efficiency is a key aspect of the KSZ9477STXI design. It incorporates Energy Efficient Ethernet (EEE) compliance, which reduces power consumption during periods of low data activity, making it an environmentally friendly choice for modern networks.

Security and Reliability

Security features are paramount, and this switch offers network protection through features like MAC address filtering, storm protection, and denial-of-service (DoS) prevention. Additionally, the KSZ9477STXI is designed for reliability with support for IEEE 802.1D Spanning Tree Protocol, which prevents network loops and ensures a resilient network topology.

Flexible Integration

The KSZ9477STXI is housed in a compact 128-pin package, making it suitable for integration into various networking equipment such as routers, gateways, and managed switches. It also provides a user-friendly interface with multiple management options, including MIIM, SPI, and I2C, allowing for flexible and easy integration into existing network infrastructures.

Overall, the Microchip Technology KSZ9477STXI Ethernet switch is a sophisticated solution that offers a blend of performance, efficiency, and security, making it a top choice for network designers and engineers aiming to build reliable, high-speed network environments.

You May Also Be Interested in

Marvell Semiconductor, Inc.
FCBGA-224(12x14) Interface Controllers RoHS
Lowest to $43.0747
Broadcom Limited
IC CONTROLLER PCI USB 2.0 88QFN
Need more? Email Us
Intel
EZX557AT4 S LKVZ Intel Ethernet ICs DEVICE CON datasheet, inventory, & pricing.
Lowest to $216.4180
Texas Instruments
DP83822HRHBRG4 Texas Instruments Ethernet ICs Extended temperature robust low-power 1 datasheet, inventory, & pricing.
Lowest to $0.9504
Terminus
WQFN-24(4x4) Interface Controllers RoHS
Lowest to $2.3284
Intel
EZE810CAM2 S LNFX Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM2 Tra datasheet, inventory, & pricing.
Lowest to $324.6269
Wch
480Mbps Hub USB 2.0 QSOP-16-150mil Interface Controllers RoHS
Lowest to $0.5239
Intel
KTI225V S LNMH Intel Ethernet ICs Intel Ethernet Contr oller I225-V T&R datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC CAN CTRLR 44-PLCC
Lowest to $19.1842

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.7686 $83.5372
3+ $34.2717 $102.8151
5+ $33.2007 $166.0035
7+ $32.1297 $224.9079
9+ $31.0587 $279.5283
11+ $27.8458 $306.3038
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess