Products specifications Report Issue?

Category Isolators>Isolators - Gate Drivers
Mfr onsemi
Package Tape & Reel (TR)
Technology Optical Coupling
Number of Channels 1
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 20kV/µs
Propagation Delay tpLH / tpHL (Max) 300ns, 300ns
Pulse Width Distortion (Max) 250ns
Rise / Fall Time (Typ) 15ns, 10ns
Current - Output High, Low 2.5mA, 2.5mA
Voltage - Forward (Vf) (Typ) 1.4V
Current - DC Forward (If) (Max) 20 mA
Voltage - Output Supply 4.5V ~ 30V
Temperature Range - Operating -40°C ~ 100°C
Mounting SMD (SMT)
Package / Case 6-SOIC (0.268", 6.80mm Width)
Supplier Device Package 6-SOP
Approval Agency IEC/EN/DIN, UL
Base Product Number FOD8480
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.8000
Standard Package 1,000
Win Source Part Number 958621-FOD8480R2
Ultra Librarian 3D Model Ultra Librarian FOD8480R2 CAD Model

Description

The FOD8480R2 is a high-performance Optically Isolated Error Amplifier manufactured by ON Semiconductor, a leader in energy-efficient innovations. This device is designed to provide precise voltage regulation and error detection in power supply systems, ensuring reliable operation and extended lifespan of electronic components.

Key Features

  • High Accuracy: The FOD8480R2 offers excellent accuracy for voltage sensing, which is critical for maintaining stable output in power supplies.
  • Optical Isolation: With its optically isolated design, this error amplifier provides electrical insulation between the input signal and the output, protecting against high voltage transients and noise.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range, making it versatile for use in various applications.
  • Compact Package: The device comes in a small footprint package, which is ideal for space-constrained applications.

Applications

The FOD8480R2 is suited for a variety of applications where accurate voltage regulation is essential. It is commonly used in:

  • Switch-mode power supplies (SMPS)
  • DC-DC converters
  • AC-DC power supplies
  • Uninterruptible power supplies (UPS)

Performance and Reliability

ON Semiconductor's FOD8480R2 is built for performance and reliability. Its robust construction ensures long-term stability and operation even under harsh conditions. Additionally, the device's fast response time to error signals makes it an excellent choice for applications requiring quick adjustments to maintain output voltage stability.

Environmental and Safety Compliance

The FOD8480R2 is compliant with various environmental and safety standards, reflecting ON Semiconductor's commitment to environmental responsibility and product safety. This includes compliance with RoHS directives, ensuring that the device is free from hazardous substances.

You May Also Be Interested in

Toshiba Semiconductor and Storage
OPTOISO 3.75KV GATE DRVR 8DIP / optocoupler with IGBT Gate Drivers
Need more? Email Us
ECAD model for TLP352F(D4,F)
Skyworks Solutions Inc.
DGTL ISO 5KV 2CH GATE DVR 16SOIC
Need more? Email Us
ECAD model for SI82397AD-IS
Silicon Labs
DGTL ISO 2.5KV GATE DRVR 16SOIC / isolated driver
Lowest to $7.9584
ECAD model for SI8233BB-D-IS1
Broadcom Limited
OPTOISO 3.75KV GATE DRVR 8DIP GW
Need more? Email Us
ECAD model for HCPL-3120-360E
Skyworks Solutions Inc.
DGTL ISO 2.5KV GATE DRIVER 14LGA / 4A Gate Driver Capacitive Coupling 2500Vrms 2 Channel 14-LGA (5x5)
Need more? Email Us
ECAD model for SI8235BB-C-IMR
Analog Devices Inc.
Isolated, Precision Half-Bridge Driver, 0.1 A Output
Lowest to $8.5740
ECAD model for ADUM1233BRWZ
Skyworks Solutions Inc.
DGTL ISO 2.5KV GATE DRVR 16SOIC / 500mA Gate Driver Capacitive Coupling 2500Vrms 2 Channel 16-SOIC
Lowest to $45.4999
ECAD model for SI8232AB-B-IS1
Silicon Labs
DGTL ISO 5KV GATE DRIVER 6SDIP / KV LED EMULATOR INPUT, 4.0 A ISOLATED GATE DRIVERS
Need more? Email Us
ECAD model for SI8261BBD-C-IS
ON Semiconductor
2A Output Current, High Speed MOSFET Gate Driver Optocoupler | OPTOISO 5KV 1CH GATE DRIVER 8DIP
Lowest to $3.1904
ECAD model for FOD3180

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8894 $53.3640
140+ $0.7298 $102.1720
215+ $0.7070 $152.0050
295+ $0.6842 $201.8390
380+ $0.6614 $251.3320
510+ $0.5929 $302.3790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 26,000 pieces
MOQ: 60 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention