EN
  • EN
  • DE

ATSAM4LC4CA-CFU

Part No ATSAM4LC4CA-CFU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLSH 100VFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M4 series Microcontroller IC 32-Bit 48MHz 256KB (256K x 8) FLASH 100-VFBGA (7x7)
Manufacturer Microchip Technology
Series SAM4L
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 75
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Supply Voltage 1.68V ~ 3.6V
Data Converters A/D 15x12b; D/A 1x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 100-VFBGA
Case / Package 100-VFBGA (7x7)
Family Name ATSAM4LC4
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 260
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862432-ATSAM4LC4CA-CFU
Ultra Librarian 3D Model Ultra Librarian ATSAM4LC4CA-CFU CAD Model

Description

Microchip's ATSAM4LC4CA-CFU: A High-Performance Microcontroller

The ATSAM4LC4CA-CFU is a cutting-edge microcontroller from Microchip Technology, designed to cater to the demanding needs of modern embedded systems. This advanced MCU is part of Microchip's SAM4L series and is built on a highly efficient 32-bit ARM Cortex-M4 processor core. With its rich set of features and power efficiency, the ATSAM4LC4CA-CFU is an ideal choice for applications in the industrial, consumer, automotive, and Internet of Things (IoT) sectors.

Key Features:

  • Processor Core: The heart of the ATSAM4LC4CA-CFU is the ARM Cortex-M4 core, which operates at a maximum speed of 48 MHz, providing a perfect balance between computational performance and power consumption.
  • Memory: It boasts a generous memory architecture, including 256 KB of flash memory and 64 KB of SRAM, allowing for robust application development without the constraints of limited storage.
  • Power Efficiency: Designed with power-sensitive applications in mind, the microcontroller features Microchip's picoPower technology, ensuring that the device operates with minimal power consumption both in active and sleep modes.
  • Connectivity: The ATSAM4LC4CA-CFU offers a range of connectivity options including USB, SPI, TWI (I²C), and USART interfaces, making it highly versatile for communication with peripherals and other devices.
  • Analog Features: It includes analog functionalities such as a 16-channel ADC (Analog-to-Digital Converter), DAC (Digital-to-Analog Converter), and analog comparators, which are crucial for sensor interfacing and control applications.
  • Security and Reliability: Advanced security features like hardware-based AES encryption ensure data protection, while built-in safety mechanisms like Watchdog Timer and Brown-out Detection contribute to system reliability.
  • Development Support: Microchip provides extensive development support for the ATSAM4LC4CA-CFU with software libraries, development tools, and a vibrant community for troubleshooting and knowledge sharing.

The ATSAM4LC4CA-CFU is available in a compact 100-pin TQFP (Thin Quad Flat Pack) package, making it suitable for space-constrained applications. Its robust design, along with the ability to operate in extended temperature ranges, ensures reliable performance even in harsh environments. Whether you're designing a sophisticated industrial control system or a battery-operated consumer gadget, the ATSAM4LC4CA-CFU stands out as a microcontroller that can meet and exceed the stringent requirements of your application.

You May Also Be Interested in

Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.1280 $66.7680
13+ $9.1307 $118.6991
20+ $8.8454 $176.9080
27+ $8.5601 $231.1227
35+ $8.2747 $289.6145
47+ $7.4187 $348.6789
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess