EN
  • EN
  • DE

CD74HC4052MTG4

Part No CD74HC4052MTG4
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX DUAL 4X1 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Switch Circuit SP4T
Number of Circuits 2
On-State Resistance (Maximum) 130 Ohm
Channel-to-Channel Matching (ΔRon) 5 Ohm
Operating Supply Voltage 2 V ~ 6 V
Dual Voltage Supply ±1 V ~ 5 V
-3db Bandwidth 185MHz
Channel Capacitance (CS(off), CD(off)) 12pF
Current - Leakage (IS(off)) (Maximum) 200nA
Operating Temperature Range -55°C ~ 125°C (TA)
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 771387-CD74HC4052MTG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CD74HC4052MTG4 CAD Model

Description

CD74HC4052MTG4 Product Image

The CD74HC4052MTG4 is a high-quality analog multiplexer/demultiplexer from Texas Instruments, a leader in semiconductor design and manufacturing. This versatile integrated circuit (IC) is part of the high-speed CMOS logic family and is designed to handle both digital and analog signals. It is a dual 4-channel device that can be used in a variety of electronic applications, from simple signal routing to more complex data acquisition systems and communication devices.

Key Features:

  • Versatile Functionality: The CD74HC4052MTG4 can operate as either a multiplexer or a demultiplexer, allowing it to route multiple input signals to a single output or vice versa.
  • High-Speed CMOS Technology: Built using high-speed CMOS technology, this IC ensures low power consumption and high noise immunity.
  • Wide Operating Voltage: It operates across a wide voltage range of 2V to 6V, making it suitable for various applications and compatible with other logic families.
  • Low ON Resistance: The device features low ON resistance, which translates to minimal signal distortion and allows for more efficient signal transmission.
  • Multiple Control Inputs: It includes two binary control inputs (A and B) and an inhibit input, offering flexibility in signal management.
  • Wide Operating Temperature: The IC can operate over a broad temperature range, ensuring reliability in different environmental conditions.

Applications:

The CD74HC4052MTG4 is suitable for a wide range of applications, including:

  • Analog signal routing
  • Data acquisition systems
  • Communication systems
  • Signal multiplexing in audio and video applications
  • Function generators

Product Specifications:

Parameter Value
Package Type TSSOP
Number of Channels 2 x 4
Operating Temperature -55°C to +125°C
Supply Voltage Range 2V to 6V

For engineers and designers looking for a reliable and flexible solution for analog signal management, the CD74HC4052MTG4 from Texas Instruments represents a top choice, providing both performance and durability.

You May Also Be Interested in

Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2877 $50.3475
425+ $0.2361 $100.3425
660+ $0.2287 $150.9420
905+ $0.2214 $200.3670
1,170+ $0.2140 $250.3800
1,565+ $0.1918 $300.1670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,350 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess