EN
  • EN
  • DE

TPS23851DCER

Part No TPS23851DCER
Manufacturer Texas Instruments
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC QUAD-PORT EQUIP MGR 36SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type Controller (PSE)
Number of Channels 4
Maximum Power Dissipation 34.2W
Auxiliary Sense No
Standards 802.3at (PoE+), 802.3af (PoE)
Supply Voltage - Operating 44 V to 57 V
Operating Supply Current 2mA
Temperature Range - Operating -20°C to 85°C
Case / Package 36-SSOP
Win Source Part Number 1111471-TPS23851DCER
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS23851DCER CAD Model

Description

The TPS23851DCER from Texas Instruments is a state-of-the-art Power over Ethernet (PoE) Power Sourcing Equipment (PSE) controller designed for multi-port, high-power applications. This integrated circuit is specifically engineered to facilitate the delivery of power in conjunction with data over Ethernet cables in accordance with the IEEE 802.3at standard, also known as PoE+ or PoE Plus.

Key Features

  • Compliance with IEEE 802.3at: The TPS23851DCER adheres to the latest PoE standards, ensuring compatibility with a wide range of PoE-enabled devices.
  • Quad-Port Capability: Designed to control and monitor up to four PoE ports simultaneously, this chip is ideal for network switches, injectors, and midspans that require multi-port functionality.
  • Advanced Power Management: It features programmable power classification signatures for each port, enabling dynamic power allocation and optimization across the network.
  • Enhanced Protection: The device incorporates numerous protection features, such as over-current, under-current, and over-voltage protection, safeguarding both the PSE and the powered devices.
  • Power Good (PG) Reporting: The chip provides real-time power good reporting for each port, which helps in monitoring the status and ensuring reliable operation.

Applications

The TPS23851DCER is suitable for a variety of applications where multi-port PoE is required. Common use cases include:

  • Network Switches
  • Wireless Access Points
  • IP Security Cameras
  • VoIP Phones
  • Industrial Control Systems

Package and Availability

The device comes in a 38-pin HTSSOP (DCER) package, offering a compact solution for space-constrained applications. It is available for order and can be sourced through Texas Instruments' official distributors or directly from their website.

Technical Support and Resources

For engineers and designers, Texas Instruments provides extensive technical support, including datasheets, application notes, and design resources, to facilitate the integration of the TPS23851DCER into their projects.

You May Also Be Interested in

Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 32DFN
Lowest to $14.5523
Monolithic Power Systems Inc.
IC POE CNTRL 802.3AF 28QFN
Lowest to $1.0909
Monolithic Power Systems Inc.
QUAD-PORT, IEEE 802.3AF/AT-COMPL
Lowest to $1.9090
Maxim Integrated
QUAD NETWORK POWER CONTROLLER
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 20TQFN
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
8-CHANNEL POWER ETHERNET PSE Power Over Ethernet Controller 8 Channel
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Innovisionsemi
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9930 $53.9370
21+ $4.9174 $103.2654
32+ $4.7637 $152.4384
44+ $4.6100 $202.8400
57+ $4.4564 $254.0148
76+ $3.9954 $303.6504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess