Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ARM® Cortex®-M4F series Microcontroller IC 32-Bit Dual-Core 120MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
Manufacturer Microchip Technology
Series SAM4CM
Package Tray
Part Status Obsolete
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit Dual-Core
Speed 120MHz
Connectivity EBI/EMI, I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O 52
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Supply Voltage 1.62V ~ 3.6V
Data Converters A/D 6x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 100-LQFP
Case / Package 100-LQFP (14x14)
Family Name ATSAM4CM
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912144-ATSAM4CMP8CA-AU
Ultra Librarian 3D Model Ultra Librarian ATSAM4CMP8CA-AU CAD Model

Description

Microchip Technology's ATSAM4CMP8CA-AU Microcontroller

The ATSAM4CMP8CA-AU is a high-performance microcontroller from Microchip Technology, designed for a variety of applications that require efficient power consumption and processing power. This microcontroller is a part of the SAM4C series, which is known for its robust security features, connectivity options, and flexible memory interfaces, making it an ideal choice for industrial control systems, smart energy solutions, and IoT devices.

Key Features

  • Core: The ATSAM4CMP8CA-AU is built around a powerful ARM Cortex-M4 processor, which operates at a maximum speed of 120 MHz. It includes a floating-point unit (FPU) that enhances the performance of computing-intensive applications.
  • Memory: It comes with a substantial memory architecture, featuring 512KB of flash memory for program storage and 128KB of SRAM for data operations, allowing for complex application development without external memory components.
  • Connectivity: The microcontroller offers a range of connectivity options, including dual CAN interfaces, high-speed USB, and USARTs, facilitating versatile communication protocols for embedded systems.
  • Security: With its integrated hardware encryption modules supporting AES, 3DES, and SHA, the ATSAM4CMP8CA-AU ensures secure data transmission and storage, a critical feature for modern electronic devices.
  • Analog Features: The device includes multiple 16-bit analog-to-digital converters (ADCs) and a 12-bit digital-to-analog converter (DAC), ideal for applications requiring precise analog signal processing.
  • Power Efficiency: The microcontroller is optimized for low-power operation, featuring power-saving modes such as sleep and backup modes, which are essential for battery-operated devices.
  • Package: It is available in a 100-pin LQFP package, which balances compactness with ease of integration into various PCB designs.

Applications

The versatility of the ATSAM4CMP8CA-AU allows it to be used in a wide array of applications, ranging from industrial automation and control systems, where reliability and precision are paramount, to smart energy systems like smart meters and renewable energy controllers, where efficiency and connectivity are crucial. Additionally, its security features make it suitable for IoT devices that require secure data exchange and encryption.

Overall, the ATSAM4CMP8CA-AU by Microchip Technology offers a balanced combination of performance, security, and power efficiency, making it a valuable component for developers looking to create sophisticated and secure embedded systems.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
ECAD model for P89LPC935FHN,151
Rochester Electronics
IC MCU 8BIT 64KB FLASH 100TQFP
Lowest to $17.4281
ECAD model for CY8C3446AXI-105
NXP / Nexperia
Need more? Email Us
ECAD model for LPC2138FHN64/01,55
NXP / Nexperia
IC MCU 32BIT 512KB FLASH 100LQFP
Lowest to $9.0276
ECAD model for FS32K144HFT0MLLR
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY91F526BSCPMC1-GSE1
Renesas Electronics America
IC MCU 32BIT ROMLESS 144LQFP
Need more? Email Us
ECAD model for HD6417145F50V
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY90F025FPMT-GS-9110E1
NXP / Nexperia
IC MCU 32BIT 2MB FLASH 257MAPBGA
Lowest to $78.2329
ECAD model for FS32R274KCK2MMM
Rochester Electronics
IC MCU 32BIT 256KB FLASH 100TQFP
Lowest to $22.1169
ECAD model for CY8C5248AXI-047

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention