Products specifications Report Issue?

Category Capacitors>Aluminum Electrolytic Capacitors
Manufacturer Rubycon
Packaging Bulk
Capacitance 100 µF
Tolerance ±20%
Voltage - Rated 100 V
Lifetime @ Temp. 10000 Hrs @ 105°C
Temperature Range - Operating -40°C ~ 105°C
Polarization Polar
Applications General Purpose
Ripple Current @ Low Frequency 728 mA @ 120 Hz
Ripple Current @ High Frequency 1.04 A @ 100 kHz
Impedance 120 mOhms
Lead Spacing 0.197" (5.00mm)
Size / Dimension 0.394" Dia (10.00mm)
Height - Seated (Max) 0.866" (22.00mm)
Mounting Through Hole
Case / Package Radial, Can
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.22.0020
Other Part Number 100YXJ100M10X20-ND,1189-2149
Standard Package 1,000
Win Source Part Number 1329087-100YXJ100M10X20
Ultra Librarian 3D Model Ultra Librarian 100YXJ100M10X20 CAD Model

Description

This capacitor is an aluminum electrolytic capacitor with a capacitance of 100µF and a voltage rating of 100V.

  • Capacitance: 100µF
  • Voltage Rating: 100V
  • Tolerance: ±20%
  • Impedance: 120 mOhms
  • Ripple Current: 728 mA @ 120 Hz and 1.04 A @ 100 kHz
  • Size: 0.394" Dia (10.00mm)
  • Height: 0.866" (22.00mm)
  • Temperature Range: -40°C ~ 105°C
  • Application: General-purpose
  • Package: Bulk
  • Case/Package: Radial, can
  • Mounting Type: Through Hole

You May Also Be Interested in

EPCOS (TDK)
Aluminum electrolytic capacitors
Need more? Email Us
ECAD model for B43254C2108M000
United Chemi-Con
CAP ALUM 10UF 20% 63V RADIAL
Lowest to $0.0988
ECAD model for EKMG630ELL100ME11D
Nichicon
CAP ALUM 68UF 20% 35V SMD / Cap Aluminum Lytic 68uF 35V 20% (6.3 X 7.7mm) SMD 280mA 2000h 105°C Automotive T/R
Lowest to $0.4873
ECAD model for UUD1V680MCL1GS
Rubycon
CAP ALUM 1200UF 20% 6.3V RADIAL / Cap Aluminum Lytic 1200uF 6.3V 20% (10 X 12.5mm) Radial 5mm 1330mA 9000h 105°C Bulk
Need more? Email Us
ECAD model for 6.3ZLJ1200M10X12.5
Nichicon
CAP ALUM 220UF 20% 35V SMD
Lowest to $0.4432
ECAD model for UCD1V221MNL1GS
Rubycon
CAP ALUM 470UF 20% 63V RADIAL / Cap Aluminum Lytic 470uF 63V 20% (8 X 60mm) Radial 3.5mm 1540mA 10000h 105°C Bulk
Need more? Email Us
ECAD model for 63TXW470MEFC8X60
Panasonic
Aluminum Electrolytic Capacitor/TG
Need more? Email Us
ECAD model for EEVTG1J101UP
Nichicon
CAP ALUM 470UF 20% 16V SMD / Cap Aluminum Lytic 470uF 16V 20% (8 X 10mm) SMD 450mA 5000h 105°C Automotive T/R
Lowest to $0.2400
ECAD model for UUD1C471MNL1GS
Nichicon
CAP ALUM 10UF 20% 35V SMD / Cap Aluminum Lytic 10uF 35V 20% (5 X 5.4mm) SMD 25mA 1000h 105°C Automotive T/R
Lowest to $0.1197
ECAD model for UWT1V100MCL1GB

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.1974 $50.3370
620+ $0.1619 $100.3780
960+ $0.1569 $150.6240
1,320+ $0.1518 $200.3760
1,705+ $0.1468 $250.2940
2,280+ $0.1316 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 29,100 pieces
MOQ: 255 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention