EN
  • EN
  • DE

ATSAM4C32CA-AUT

Part No ATSAM4C32CA-AUT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 100LQFP / ARM® Cortex®-M4/M4F SAM4C Microcontroller IC 32-Bit Dual-Core 120MHz 2MB (2M x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM4C
Package Tray
Core Processor ARM® Cortex®-M4/M4F
Core Size 32-Bit Dual-Core
Speed 120MHz
Connectivity EBI/EMI, I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O 74
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
RAM Size 304K x 8
Voltage - Supply (Vcc/Vdd) 1.08V ~ 1.32V
Data Converters A/D 8x10b SAR
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number ATSAM4C
Standard Package 90
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1339673-ATSAM4C32CA-AUT
Ultra Librarian 3D Model Ultra Librarian ATSAM4C32CA-AUT CAD Model

Description

Microchip Technology ATSAM4C32CA-AUT

The ATSAM4C32CA-AUT is a high-performance, dual-core microcontroller designed by Microchip Technology, tailored for industrial and automotive applications. This product is part of Microchip's SAM4C series of microcontrollers which are based on the ARM Cortex-M4 processor, known for its exceptional efficiency, processing power, and the inclusion of a floating-point unit (FPU).

With its 32-bit architecture, the ATSAM4C32CA-AUT operates at a maximum frequency of 120 MHz, delivering the computational horsepower required for complex tasks. It boasts a substantial 2MB of embedded Flash memory, providing ample space for robust applications, and 304KB of SRAM, which ensures smooth operation and data processing. The device's memory architecture is further enhanced with a dual-bank Flash system that supports safe and secure firmware upgrades.

One of the defining features of the ATSAM4C32CA-AUT is its dual-core configuration. Each core can run independently or in a tightly coupled manner, allowing for redundancy and increased reliability, which is crucial for safety-critical automotive applications. This arrangement also enables designers to implement efficient real-time processing and complex algorithms that can be distributed across the two cores.

The microcontroller is equipped with a wide range of connectivity options, including multiple UART, SPI, and I2C interfaces, which facilitate communication with peripherals and other microcontrollers. Additionally, it has a CAN interface, making it suitable for in-vehicle networking. The device also features a 10/100 Ethernet MAC for networked communication, further expanding its potential use cases.

For enhanced security, the ATSAM4C32CA-AUT incorporates features like a hardware random number generator, memory protection unit, and a secure boot process. These features help to protect against unauthorized access and software piracy, which is increasingly important in today's connected world.

Designed to operate in extreme conditions, the ATSAM4C32CA-AUT is rated for an extended temperature range, making it an ideal choice for under-the-hood automotive applications as well as industrial environments where reliability and performance are non-negotiable. With its robust set of features and capabilities, the ATSAM4C32CA-AUT is a versatile and powerful microcontroller that can meet the demands of a wide array of sophisticated electronic systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.3483 $52.6966
5+ $21.6192 $108.0960
8+ $20.9436 $167.5488
10+ $20.2680 $202.6800
13+ $19.5924 $254.7012
18+ $17.5656 $316.1808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,999 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess