EN
  • EN
  • DE

ATSAM3S8CA-CUR

Part No ATSAM3S8CA-CUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLSH 100TFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M3 series Microcontroller IC 32-Bit 64MHz 512KB (512K x 8) FLASH 100-TFBGA (9x9)
Manufacturer Microchip Technology
Series SAM3S
Package Reel - TR
Core Processor ARM® Cortex®-M3
Core Size 32-Bit
Speed 64MHz
Connectivity EBI/EMI, I2C, IrDA, Memory Card, SPI, SSC, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 79
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Supply Voltage 1.62V ~ 3.6V
Data Converters A/D 15x10/12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 100-TFBGA
Case / Package 100-TFBGA (9x9)
Family Name ATSAM3S8
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number ATSAM3S8CA-CURDKR, 1611-ATSAM3S8CA-CURDKR, 1611-ATSAM3S8CA-CURTR, 1611-ATSAM3S8CA-CURTR-ND, 1611-ATSAM3S8CA-CURTRINACTIVE, 1611-ATSAM3S8CA-CURCT, 1611-ATSAM3S8CA-CURDKRINACTIVE, ATSAM3S8CA-CURTR, 1611-ATSAM3S8CA-CURDKR-ND, ATSAM3S8CA-CURCT
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862414-ATSAM3S8CA-CUR
Ultra Librarian 3D Model Ultra Librarian ATSAM3S8CA-CUR CAD Model

Description

Microchip Technology's ATSAM3S8CA-CUR

The ATSAM3S8CA-CUR is a high-performance, ARM Cortex-M3 based microcontroller from Microchip Technology, designed for a variety of applications that require a balanced combination of power efficiency and processing capability. This microcontroller is part of the SAM3S series, which is known for its robust design, extensive peripheral set, and ease of use.

Key Features

  • Core: ARM Cortex-M3 processor, running at up to 64 MHz, provides the computational power necessary for complex algorithms and real-time processing.
  • Memory: Equipped with 512KB of flash memory and 128KB of SRAM, the ATSAM3S8CA-CUR allows for ample code storage and efficient data handling.
  • Connectivity: This microcontroller includes a variety of communication interfaces such as high-speed USB Device and Host, UART, SPI, I2C, and more, facilitating easy integration with other systems and peripherals.
  • Power Efficiency: With its power-saving modes and a wide operating voltage range, the device ensures optimal power management for battery-powered or energy-sensitive applications.
  • Analog Features: The inclusion of a 12-bit ADC, 12-bit DAC, and analog comparators allows for precise analog signal processing and conversion, making it ideal for sensor-based applications.
  • Advanced Control: PWM channels, timers, and an extensive interrupt system provide the necessary tools for advanced control applications, such as motor control and industrial automation.
  • Security: Features like the hardware CRC engine, random number generator, and unique identifier ensure data integrity, security, and ease of serialization.

Applications

The ATSAM3S8CA-CUR is versatile enough to be used in a range of applications, including:

  • Industrial control systems
  • Medical devices
  • Home automation
  • Automotive electronics
  • Consumer electronics

With its extensive feature set and Microchip's reputation for reliability, the ATSAM3S8CA-CUR is a compelling choice for engineers and designers looking to develop sophisticated electronic products. The microcontroller's combination of performance, power efficiency, and connectivity options makes it a valuable component in any advanced embedded system.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0875 $64.3500
9+ $13.2000 $118.8000
14+ $12.7875 $179.0250
19+ $12.3751 $235.1269
25+ $11.9625 $299.0625
33+ $10.7250 $353.9250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 355 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess