EN
  • EN
  • DE

ZL49021DAA1

Part No ZL49021DAA1
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description Wide Dynamic Range DTMF Receiver | IC RECEIVER DTMF 16PAIR 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Function DTMF Receiver
Supply Voltage (V) 4.75V ~ 5.25V
Supply Current 3mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Win Source Part Number 1282944-ZL49021DAA1
Manufacturer Homepage www.zarlink.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZL49021DAA1 CAD Model

Description

Microchip Technology's ZL49021DAA1

The ZL49021DAA1 is a cutting-edge product from Microchip Technology, renowned for its high-performance and reliability in the field of integrated circuits. This advanced component is designed to cater to a wide array of applications, making it a versatile choice for designers and engineers looking to enhance their electronic projects.

At the heart of the ZL49021DAA1 is a robust architecture that ensures efficient operation and longevity. Its compact form factor allows for seamless integration into various circuit designs without compromising on space or functionality. This product is ideal for those who require a reliable solution that can operate under a range of conditions without faltering.

Featuring state-of-the-art technology, the ZL49021DAA1 boasts impressive specifications that include low power consumption, high-speed signal processing, and exceptional data integrity. These features make it particularly suitable for applications such as telecommunications, data processing, and automation systems, where precision and efficiency are paramount.

Microchip Technology's commitment to quality is evident in the ZL49021DAA1, which undergoes rigorous testing to ensure it meets the highest standards. Users can trust in the product's performance and durability, backed by Microchip's reputation as a leader in the semiconductor industry.

In addition to its technical prowess, the ZL49021DAA1 is supported by Microchip's excellent customer service and technical support. Whether it's for initial setup, troubleshooting, or integration with other components, users have access to a wealth of resources and expertise to help maximize the potential of their investment.

Overall, the ZL49021DAA1 from Microchip Technology is an exemplary component that embodies the innovation and reliability synonymous with the brand. Its integration into your project will not only enhance performance but also ensure a future-proof solution that can adapt to the ever-evolving demands of the technology landscape.

You May Also Be Interested in

Intersil
Lowest to $4.8140
ST-Ericsson Inc
Lowest to $42.5952
Others
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 56QFN
Lowest to $4.8972
Microchip Technology
IC TELECOM INTERFACE 64QFN
Need more? Email Us
Intersil
SLIC, 2-4 CONVERSION, BIPOLAR, P
Need more? Email Us
Infineon Technologies
Need more? Email Us
Broadcom Limited
Lowest to $10.8258
Infineon Technologies
Lowest to $5.6191

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4336 $62.1680
12+ $10.2021 $122.4252
18+ $9.8833 $177.8994
25+ $9.5646 $239.1150
32+ $9.2458 $295.8656
42+ $8.2894 $348.1548
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess