Product Overview: MC74AC574MEL
The MC74AC574MEL from ON Semiconductor is a high-performance, octal D-type flip-flop with 3-state outputs. This advanced integrated circuit is an essential component for a wide range of digital applications, particularly where the storage of data and its subsequent transfer to output data lines are required. It is designed to interface directly with the high-speed characteristics of Advanced CMOS logic while providing robust performance.
Key Features
- Logic Type: Octal D-Type Flip-Flop with 3-State Outputs
- Operating Voltage: 2.0V to 6.0V, making it versatile for various power environments and compatible with TTL levels.
- High-Speed Performance: The MC74AC574MEL features a propagation delay (t<sub>PD) of 6.5ns at 5V, ensuring quick data processing and transfer.
- Current - Output High, Low: 24mA, 24mA, which provides a balanced output drive capability.
- IC Output Type: Tri-State, Non-Inverted, which adds flexibility in bus-oriented applications.
- Mounting Type: Surface Mount, which allows for a compact and efficient design on modern printed circuit boards.
- Package / Case: 20-SOEIAJ, providing a standardized form factor for easy integration into various designs.
Product Applications
The MC74AC574MEL is suitable for a wide array of applications, including:
- Memory registers
- Buffer registers
- Data storage and transfer in microprocessor systems
- Communication systems
- Instrumentation and control systems
Quality and Reliability
ON Semiconductor is known for its commitment to quality, and the MC74AC574MEL is no exception. This product is manufactured under strict quality control processes to ensure reliability and performance across its operational life. Furthermore, it is designed to meet the stringent requirements of the industrial and commercial sectors, ensuring that it can withstand challenging environmental conditions.
In summary, the MC74AC574MEL from ON Semiconductor is a powerful and reliable component that offers the performance and flexibility needed for modern digital systems. Its ability to operate across a wide voltage range and its high-speed data processing capabilities make it an ideal choice for designers looking to create efficient and robust digital solutions.