EN
  • EN
  • DE

ATSAM3N4CA-AU

Part No ATSAM3N4CA-AU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM3N
Package Tray
Product Status Obsolete
Programmable Not Verified
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 79
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 24K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 3.6V
Data Converters A/D 16x10b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number ATSAM3N
Standard Package 29 pcs
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 566864-ATSAM3N4CA-AU
Ultra Librarian 3D Model Ultra Librarian ATSAM3N4CA-AU CAD Model

Description

Microchip Technology's ATSAM3N4CA-AU Microcontroller

The ATSAM3N4CA-AU is a high-performance microcontroller from Microchip Technology that is designed to meet the needs of a wide range of embedded applications. This device is a part of the SAM3N series of microcontrollers which are based on the powerful ARM Cortex-M3 processor core, operating at a maximum speed of 48 MHz. The ATSAM3N4CA-AU offers a perfect balance between performance and power consumption, making it an ideal choice for power-sensitive applications.

This microcontroller comes in a 100-pin LQFP (Low-profile Quad Flat Package) which provides ample I/O lines for interfacing with peripherals and external devices. With 256KB of flash memory and 16KB of SRAM, the ATSAM3N4CA-AU offers sufficient storage for complex applications and the capability to run code efficiently. The device also features 2KB of EEPROM for non-volatile data storage, ensuring data retention even after power cycles.

One of the key features of the ATSAM3N4CA-AU is its extensive set of peripherals. It includes multiple serial communication modules, such as USARTs, SPIs, and TWIs (I2C), which facilitate seamless data communication with other devices. Additionally, the device is equipped with a 12-bit ADC (Analog to Digital Converter) with up to 16 channels, allowing for accurate analog signal measurement. For timing and control applications, the microcontroller has multiple 16-bit timers, PWM (Pulse Width Modulation) channels, and a real-time timer with a calendar feature.

The ATSAM3N4CA-AU also places a strong emphasis on security and reliability. It incorporates a hardware CRC (Cyclic Redundancy Check) engine to ensure data integrity during communication and a brown-out detector to safeguard against low voltage conditions. The microcontroller supports a full-speed USB device and embedded host function, with a dedicated DMA (Direct Memory Access) channel for efficient data transfers.

Developers can take advantage of the comprehensive software support provided by Microchip, which includes libraries, development environments, and example code to streamline the development process. With its robust feature set and support ecosystem, the ATSAM3N4CA-AU is a versatile microcontroller that can be employed in industrial control systems, consumer electronics, smart sensors, and many other embedded system applications.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3511 $65.4577
16+ $7.6728 $122.7648
24+ $7.4330 $178.3920
33+ $7.1933 $237.3789
42+ $6.9535 $292.0470
56+ $6.2342 $349.1152
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess