EN
  • EN
  • DE

ATSAM3N1BA-MU

Part No ATSAM3N1BA-MU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 64QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM3N
Package Tray
Product Status Obsolete
Programmable Not Verified
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 47
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 3.6V
Data Converters A/D 10x10b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Base Product Number ATSAM3N
Standard Package 29 pcs
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 566857-ATSAM3N1BA-MU
Ultra Librarian 3D Model Ultra Librarian ATSAM3N1BA-MU CAD Model

Description

Microchip Technology's ATSAM3N1BA-MU Microcontroller

The ATSAM3N1BA-MU is a high-performance, feature-rich microcontroller from Microchip Technology, designed to cater to a wide range of applications that require low power consumption and advanced capabilities. This device is part of the SAM3N series of microcontrollers based on the powerful ARM Cortex-M3 processor core, which operates at a maximum speed of 48 MHz, delivering the computational power necessary for complex tasks in embedded systems.

Encased in a compact 64-pin QFN (Quad-Flat No-leads) package, the ATSAM3N1BA-MU integrates 128 KB of flash memory and 16 KB of SRAM, sufficient for storing application code and data. The microcontroller's memory architecture is optimized for high-speed operation and reliability, with a dual-bank flash memory that allows for safe and seamless firmware upgrades.

Connectivity options are abundant, with the inclusion of multiple serial communication interfaces. These include USARTs, SPIs, and TWIs (I2C-compatible), making it ideal for interfacing with various peripherals and enabling easy integration into a larger system. The device also boasts a full-speed USB 2.0 device port, which provides a convenient connection to computers and other USB hosts.

The ATSAM3N1BA-MU excels in power efficiency, featuring multiple power-saving modes, such as Idle and Sleep modes, which are instrumental in extending the battery life of portable devices. Additionally, the microcontroller has a built-in brown-out detector and a watchdog timer to maintain system integrity during unexpected voltage drops or software anomalies.

Analog functionalities are not overlooked, with the ATSAM3N1BA-MU housing a 10-bit ADC (Analog-to-Digital Converter) with up to 16 channels, allowing for precise measurement of analog signals. The device also includes a PWM (Pulse Width Modulation) controller, which is essential for controlling motors, lighting, or generating audio signals.

Developers will appreciate the comprehensive development support provided by Microchip, including software libraries, development boards, and a robust integrated development environment (IDE). With its extensive set of features and support, the ATSAM3N1BA-MU is an excellent choice for applications in industrial control, consumer electronics, smart energy management, and many other fields requiring a reliable and versatile microcontroller solution.

You May Also Be Interested in

Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.1238 $61.8570
35+ $3.3837 $118.4295
53+ $3.2780 $173.7340
73+ $3.1722 $231.5706
95+ $3.0665 $291.3175
127+ $2.7493 $349.1611
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 496 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess