EN
  • EN
  • DE

MAX8688BHETG+T

Part No MAX8688BHETG+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PWR SUPPLY CTRLR/MONTR 24TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Power Supply Controller/Monitor
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 6.7mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-TQFN (4x4)
Win Source Part Number 122347-MAX8688BHETG+T
Ultra Librarian 3D Model Ultra Librarian MAX8688BHETG+T CAD Model

Description

Maxim Integrated MAX8688BHETG+T Digital Power-Supply Controller

The Maxim Integrated MAX8688BHETG+T represents a state-of-the-art digital power-supply controller, designed to bring high efficiency and advanced monitoring to modern power management systems. This precision component is ideal for applications requiring reliable power delivery and detailed power usage analytics. The MAX8688BHETG+T is part of Maxim's commitment to providing innovative solutions for complex power management challenges.

This digital controller integrates seamlessly into systems requiring power conversion and management, such as servers, data storage units, and telecommunications equipment. With its compact, surface-mount 24-pin TQFN package, the MAX8688BHETG+T offers a space-saving solution without compromising on performance or functionality.

Key Features:

  • High Accuracy: The MAX8688BHETG+T provides precise control over power supply parameters, ensuring stable and efficient operation.
  • Advanced Monitoring: It includes real-time monitoring of voltage, current, and temperature, allowing for immediate response to system demands and potential issues.
  • Programmable: Users can configure the device through its PMBus™ interface, enabling customization for specific application requirements.
  • Integrated ADC: An onboard analog-to-digital converter enables accurate measurement of system parameters, essential for feedback and control loops.
  • Thermal Management: The device is equipped with over-temperature protection, safeguarding the system from potential heat-related damage.

Whether implementing in new designs or upgrading existing power systems, the MAX8688BHETG+T provides designers with a versatile tool to enhance system stability, efficiency, and intelligence. Its digital nature allows for adaptive control and diagnostics, which are crucial for maintaining performance and reliability in today's demanding electronic environments. With Maxim Integrated's reputation for quality and innovation, this digital power-supply controller is an excellent choice for your advanced power management solutions.

For detailed specifications, application notes, and support documentation, visit Maxim Integrated's official website or contact their customer support team. The MAX8688BHETG+T is available for order, ready to elevate your power management system to the next level.

You May Also Be Interested in

Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095
Lattice Semiconductor Corporation
Lowest to $6.5223
Texas Instruments
LM2641 Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Need more? Email Us
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Lowest to $86.8724
Analog Devices Inc.
Secondary-Side Controller with Current Share and Housekeeping | IC SECONDARY SIDE CTRLR 24QSOP
Lowest to $7.1933
SII Semiconductor Corporation
IC POWER SUPPLY SWITCHING 8TSSOP
Lowest to $0.2610
Renesas Electronics America
Single Supply Integrated Current Limiting Controller | IC SUPPLY/CURR LIMIT CTRLR 8SOIC
Need more? Email Us
Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Lowest to $13.0792
Infineon Technologies
INPUT POWER MONITOR WITH DIGITAL INTERFACE | IC PWR MONITOR INPUT 12-DFN
Lowest to $2.8454

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,871 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess