EN
  • EN
  • DE

ATR4252C-RAPW

Part No ATR4252C-RAPW
Manufacturer Microchip Technology
Catalog RF Amplifiers
Description IC ANTENNA AMP AM/FM 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Frequency 150kHz to 30MHz, 70MHz to 110MHz
Gain 13.5dB
RF Type AM, FM
Supply Voltage - Operating 7.5 V to 11 V
Operating Supply Current 99mA
Test Frequency 100MHz
Case / Package 28-VQFN (5x4)
Win Source Part Number 1020416-ATR4252C-RAPW
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ATR4252C-RAPW CAD Model

Description

The ATR4252C-RAPW is a state-of-the-art integrated circuit from Microchip Technology, designed to offer a high-performance solution for advanced radio frequency applications. This product stands out in the market with its robust feature set and reliable performance, making it an ideal choice for designers and engineers looking to enhance their RF designs.

Key Features

  • High Integration: The ATR4252C-RAPW integrates several critical functions into a single chip, reducing the need for additional components and simplifying the design process. This level of integration ensures a compact footprint and a reduction in overall system cost.
  • Advanced RF Performance: With its superior RF capabilities, this IC delivers excellent signal quality and performance, ensuring reliable communication in various applications, including automotive, industrial, and consumer electronics.
  • Low Power Consumption: Energy efficiency is a hallmark of the ATR4252C-RAPW, which is engineered to operate with minimal power consumption, thereby extending the battery life of portable devices and reducing power costs in stationary applications.
  • Flexible Interface Options: The device offers versatile interfacing capabilities, making it compatible with a wide range of microcontrollers and processors, thereby providing designers with the flexibility to integrate it into various system architectures.
  • Temperature Range: Designed to withstand harsh environments, the ATR4252C-RAPW operates over an extended temperature range, ensuring consistent performance in both hot and cold conditions.

Applications

The ATR4252C-RAPW is suitable for a broad array of applications, thanks to its adaptable nature and high-quality RF performance. It is commonly used in:

  • Automotive infotainment and telematics systems
  • Industrial wireless control and monitoring systems
  • Consumer electronics that require wireless capabilities
  • RFID and smart card readers
  • Wireless audio and data communication systems

In conclusion, the Microchip Technology ATR4252C-RAPW is a versatile and reliable component that provides the efficiency, performance, and integration necessary for modern RF applications. With its array of features and applications, it represents a smart choice for any design requiring robust RF functionality.

You May Also Be Interested in

Mini-Circuits
IC AMP CELL 400MHZ-6GHZ MC1631-1
Lowest to $6.4030
Guerrilla RF, Inc.
GRF5536 Guerrilla RF RF Amplifier High Linearity Power Amplifier, OP1dB >32.0 dBm; 3.4 - 3.8 GHz datasheet, inventory, & pricing.
Lowest to $10.1866
M/A-Com Technology Solutions
AMPLIFIER,ULTRA WIDE-BAND DC-40
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ 24QFN
Lowest to $130.9702
CEL
IC AMP CELL 2.7GHZ-2.9GHZ SOT363 / RF Amplifier IC Cellular, DBS, PCS 2.7GHz ~ 2.9GHz SOT-363
Need more? Email Us
Analog Devices Inc.
IC RF AMP VSAT 0HZ-40GHZ 16CLCC
Lowest to $471.9000
L3 Narda-MITEQ
AMPLIFIER / RF Amplifier IC
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 12GHZ-30GHZ DIE
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ DIE
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess