EN
  • EN
  • DE

PCA9622DR/S911

Part No PCA9622DR/S911
Manufacturer NXP / Nexperia
Catalog Specialized ICs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case TSSOP
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 740666-PCA9622DR/S911
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9622DR/S911 CAD Model

Description

Product Overview: NXP PCA9622DR/S911

The NXP PCA9622DR/S911 is a sophisticated LED driver integrated circuit designed to meet the needs of complex lighting systems. This versatile IC is part of NXP's PCA9622 series, which is renowned for its ability to drive multiple LEDs with high precision and efficiency. The PCA9622DR/S911 is particularly suitable for applications requiring advanced lighting effects, such as color mixing, blinking, and intensity variation.

Key Features

  • 16 LED Drivers: Each output can be programmed to drive an LED with its own individual settings for brightness and blinking.
  • Programmable PWM Outputs: The IC offers 256-step programmable pulse width modulation (PWM) for each channel, allowing fine-grained control over the intensity of connected LEDs.
  • I²C-Bus Interface: The PCA9622DR/S911 communicates via a fast I²C-bus interface, which supports multiple devices on the same bus and enables easy integration into existing systems.
  • Group Dimming and Blinking: LEDs can be grouped for synchronized dimming and blinking, which is ideal for creating uniform lighting effects across multiple LEDs.
  • Error Detection: Built-in error detection features such as open-circuit, short-circuit, and over-temperature protection ensure reliable operation and longevity of the lighting system.
  • Supply Voltage Range: The device operates over a wide supply voltage range, accommodating various application requirements.

Applications

The PCA9622DR/S911 is designed for a wide range of lighting applications, including:

  • Architectural lighting
  • LED status indication
  • Backlighting for LCD displays
  • Automotive interior and exterior lighting
  • General purpose LED illumination

Package and Quality

The PCA9622DR/S911 comes in a small, surface-mount package that is suitable for automated assembly processes. NXP's commitment to quality ensures that each IC meets high standards for performance and reliability, making the PCA9622DR/S911 a trusted choice for designers looking to enhance their lighting solutions.

You May Also Be Interested in

Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.9189

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess