EN
  • EN
  • DE

KSZ9897RTXI-TR

Part No KSZ9897RTXI-TR
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC ETHERNET SWITCH 7PORT 128TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Microchip Technology
Package Tape & Reel
Product Status Active
Programmable Not Verified
Protocol Ethernet
Function Switch
Interface I2C, SPI
Standards 10/100/1000 Base-T PHY
Voltage - Supply 1.8V, 2.5V, 3.3V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 128-TQFP Exposed Pad
Supplier Device Package 128-TQFP-EP (14x14)
Base Product Number KSZ9897
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 851545-KSZ9897RTXI-TR
Ultra Librarian 3D Model Ultra Librarian KSZ9897RTXI-TR CAD Model

Description

Microchip Technology's KSZ9897RTXI-TR Ethernet Switch

The KSZ9897RTXI-TR from Microchip Technology is a state-of-the-art, highly integrated, multi-port network switch designed to enable Ethernet connectivity across a range of applications. Featuring an advanced set of capabilities, this switch is ideally suited for use in managed networks with sophisticated QoS and security requirements.

Key Features:

  • Seven-Port Switch: The KSZ9897RTXI-TR includes five integrated 10/100/1000 Mbps Ethernet PHYs and two 1000 Mbps SGMII/SerDes interfaces for flexible connectivity options.
  • Energy Efficient: Incorporating Energy Efficient Ethernet (EEE) standards, the switch is designed to reduce power consumption during periods of low data activity, making it suitable for eco-conscious deployments.
  • Advanced Switching Capabilities: Support for IEEE 1588v2 Precision Time Protocol, Quality of Service (QoS), and VLAN features ensure that the switch can manage traffic efficiently and securely.
  • Robust Security: With features like port-based authentication (802.1X), MACsec security, and DoS attack prevention, the KSZ9897RTXI-TR ensures a secure network environment.
  • Easy Management: It offers comprehensive management features including SNMP, RMON, Web-based GUI, and MIB counters for network monitoring and management.

Applications:

The versatility of the KSZ9897RTXI-TR allows it to be deployed in a variety of scenarios, including enterprise and industrial networking, automotive infotainment systems, and smart home networks. Its robust feature set also makes it an ideal component for networked control systems and Internet of Things (IoT) devices that require reliable and secure communication.

Package and Availability:

This high-performance switch is available in a 128-pin, lead-free QFN package, ensuring compact and reliable integration into various hardware designs. The KSZ9897RTXI-TR is also available in tape and reel packaging, facilitating efficient assembly for high-volume production.

With its comprehensive feature set and flexible design, the KSZ9897RTXI-TR from Microchip Technology represents a premier solution for designers looking to enhance their networked systems with a powerful and efficient Ethernet switch.

You May Also Be Interested in

Wch
480Mbps Hub USB 2.0 QSOP-16-150mil Interface Controllers RoHS
Lowest to $0.5239
Intel
EZE810CAM2 S LNFX Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM2 Tra datasheet, inventory, & pricing.
Lowest to $324.6269
ASIX
QFN-40 Interface Controllers RoHS
Lowest to $3.7836
Altera
QFN-64(9x9) Interface Controllers RoHS
Lowest to $17.4627
Broadcom Limited
IC CONTROLLER PCI USB 2.0 88QFN
Need more? Email Us
Intel
KTI225IT S LNNK Intel Ethernet ICs Intel Ethernet Contr oller I225-IT Tray datasheet, inventory, & pricing.
Lowest to $27.6493
Microchip Technology
Interface Controllers RoHS
Lowest to $0.9314
ASIX
LQFP-64 Interface Controllers RoHS
Lowest to $13.0971
Texas Instruments
DP83867ERGZTG4 Texas Instruments Ethernet ICs Extended temperature robust low-latency datasheet, inventory, & pricing.
Lowest to $13.0971

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.6887 $56.0661
7+ $15.3343 $107.3401
11+ $14.8551 $163.4061
14+ $14.3759 $201.2626
18+ $13.8967 $250.1406
25+ $12.4592 $311.4800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,240 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess