EN
  • EN
  • DE

M74HCT273M1R

Part No M74HCT273M1R
Manufacturer STMicroelectronics
Catalog Logic - Flip Flops
Description OCTAL D TYPE FLIP FLOP WITH CLEAR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Flip Flops
Manufacturer STMicroelectronics
Win Source Part Number 308985-M74HCT273M1R
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M74HCT273M1R CAD Model

Description

STMicroelectronics M74HCT273M1R Octal D Flip-Flop

The M74HCT273M1R is a high-speed CMOS octal D-type flip-flop integrated circuit produced by STMicroelectronics. This device is designed to meet the stringent requirements of modern electronic systems, providing a reliable and efficient solution for data storage and transfer applications. The M74HCT273M1R is particularly suitable for implementing buffer registers, shift registers, and state machines, thanks to its eight edge-triggered D-type flip-flops with clear (reset) input.

Each flip-flop features a dedicated D-input (data input) and Q-output (output), along with a shared asynchronous clear input that, when activated, resets all flip-flops simultaneously. This clear function is active low, meaning it is triggered when a logic low voltage is applied. The flip-flops are triggered on the rising edge of the clock input, ensuring precise timing for data capture.

The M74HCT273M1R operates with a wide supply voltage range from 4.5V to 5.5V, making it compatible with TTL (Transistor-Transistor Logic) levels while maintaining the low power consumption and high noise immunity inherent to CMOS technology. This versatility allows the device to be used in mixed 5V and 3.3V environments, interfacing seamlessly with both CMOS and TTL logic levels without the need for additional level-shifting components.

Encased in a compact SO-20 package, the M74HCT273M1R is designed for surface-mount technology (SMT), allowing for efficient use of PCB (Printed Circuit Board) space and facilitating automated assembly processes. Its small form factor and high functionality make it an excellent choice for space-constrained applications.

Key features of the M74HCT273M1R include:

  • High-speed CMOS technology
  • Eight D-type flip-flops with clear
  • Wide operating voltage range (4.5V to 5.5V)
  • Low power consumption
  • High noise immunity
  • Compatibility with TTL outputs
  • Surface-mount SO-20 package

With its robust design and advanced features, the STMicroelectronics M74HCT273M1R is an ideal choice for designers looking to implement reliable and efficient digital storage elements in their electronic systems.

You May Also Be Interested in

ON Semiconductor
5V ECL 4-Bit D Flip-Flop
Need more? Email Us
NXP / Nexperia
Lowest to $0.2703
Fairchild/ON Semiconductor
Hex D-Type Flip-Flops with Clear
Lowest to $0.4457
NXP / Nexperia
IC D-TYPE POS TRG DUAL 14DIP
Need more? Email Us
Texas Instruments
IC JK TYPE POS TRG DUAL 16SO
Lowest to $1.1642
Texas Instruments
DUAL J-K POSITIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16SOIC
Lowest to $0.2390
ON Semiconductor
Hex Type D Flip-Flop | IC FF D-TYPE SNGL 6BIT 16SOIC
Lowest to $0.2752
Toshiba Semiconductor and Storage
IC FF D-TYPE SNGL 8BIT 20TSSOPB
Lowest to $1.7070
Toshiba Semiconductor and Storage
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $0.7003

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess