EN
  • EN
  • DE

ATR4251-PFQY 19

Part No ATR4251-PFQY 19
Manufacturer Microchip Technology
Catalog RF Amplifiers
Description IC AMP AM/FM ANT HI RANGE 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Frequency AM, FM
Gain 6dB
Noise Figure 2.8dB
RF Type Broadcast Radio
Supply Voltage - Operating 8 V to 11 V
Operating Supply Current 11mA to 17mA
Case / Package 24-QFN (4x4)
Win Source Part Number 1020414-ATR4251-PFQY 19
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ATR4251-PFQY 19 CAD Model

Description

The ATR4251-PFQY 19 is a state-of-the-art low-noise amplifier integrated circuit (IC) designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is specifically engineered to enhance the performance and reliability of automotive and industrial applications requiring high-quality signal amplification.

Key Features

  • Exceptional Noise Performance: The ATR4251-PFQY 19 boasts an ultra-low noise figure, making it ideal for applications where signal clarity and integrity are paramount.
  • High Gain: With its high gain levels, this amplifier IC can significantly boost weak signals without compromising the signal-to-noise ratio.
  • Wide Frequency Range: Designed to accommodate a broad spectrum of frequencies, the ATR4251-PFQY 19 is versatile and suitable for a variety of applications.
  • Low Power Consumption: Energy efficiency is a hallmark of this IC, ensuring minimal power draw without sacrificing performance.
  • Robust Design: The IC is built to withstand the harsh conditions often found in automotive and industrial environments, including wide temperature ranges and high levels of vibration.

Applications

The ATR4251-PFQY 19 is particularly well-suited for use in:

  • Automotive infotainment and telematics systems
  • Industrial sensor signal amplification
  • RF communication systems
  • GPS and satellite radio receivers

Product Specifications

The ATR4251-PFQY 19 comes in a compact, surface-mount package that allows for easy integration into a wide range of electronic assemblies. It operates over a temperature range suitable for automotive and industrial applications, ensuring reliable performance under varying environmental conditions.

Quality and Reliability

Microchip Technology is committed to the highest standards of quality, and the ATR4251-PFQY 19 is no exception. Each IC is rigorously tested to ensure it meets Microchip's stringent requirements for reliability and performance, providing engineers and designers with confidence in their choice of amplification solutions.

You May Also Be Interested in

NXP / Nexperia
IC AMP GPS 1.5GHZ-2.7GHZ 24HVQFN / RF Amplifier IC General Purpose 1.5GHz ~ 2.7GHz 24-HVQFN (4x4)
Lowest to $8.8124
RF Micro Devices
IC Amp Hbt Gaas Gen-pur SOT-89
Need more? Email Us
NXP / Nexperia
IC RF AMP CDMA 1GHZ-4GHZ 8DFN / RF Amplifier IC CDMA, LTE, W-CDMA 1GHz ~ 4GHz 8-DFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 24GHZ-36GHZ DIE / RF Amplifier IC General Purpose 24GHz ~ 36GHz Die
Need more? Email Us
NXP / Nexperia
IC AMP W-CDMA 1.8-2.17GHZ 24QFN / RF Amplifier IC W-CDMA 1.8GHz ~ 2.17GHz 24-PQFN (8x8)
Need more? Email Us
Analog Devices Inc.
2.0GHZ DGA W/24 DB RANGE & 1 DB / RF Amplifier IC General Purpose 1.7GHz 20-LFCSP (4x4)
Lowest to $81.4625
M/A-Com Technology Solutions
IC RF AMP RADAR 0HZ-28GHZ 32AQFN / RF Amplifier IC Radar 0Hz ~ 28GHz 32-AQFN (5x5)
Need more? Email Us
Analog Devices Inc.
EVAL BOARD / HMC589AST89E series Amplifier Evaluation Board
Need more? Email Us
Analog Devices Inc.
RF Amp Chip Single Power Amplifier 20000MHz 10.5V 6-Pin Die Waffle
Lowest to $485.0747

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.9141 $64.5705
11+ $10.5960 $116.5560
17+ $10.2645 $174.4965
24+ $9.9342 $238.4208
31+ $9.6027 $297.6837
41+ $8.6094 $352.9854
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,710 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess