EN
  • EN
  • DE

ATMXT768E-ABR

Part No ATMXT768E-ABR
Manufacturer Microchip Technology
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description IC SENSOR MAXTOUCH 768CH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
Mfr Microchip Technology
Series maXTouch™
Package Tape & Reel
Product Status Active
Programmable Not Verified
Base Product Number ATMXT768
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 769260-ATMXT768E-ABR
Ultra Librarian 3D Model Ultra Librarian ATMXT768E-ABR CAD Model

Description

Introducing the ATMXT768E-ABR from Microchip Technology

The ATMXT768E-ABR is a cutting-edge touchscreen controller developed by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This product is part of Microchip's maXTouch® E series, which is designed to provide robust and high-performance touch experiences for a wide range of applications. The ATMXT768E-ABR is specifically tailored for use in automotive environments, meeting the stringent requirements for vehicle infotainment systems, navigation panels, and rear-seat entertainment controls.

With its advanced touch sensing capabilities, the ATMXT768E-ABR supports touch detection through thick gloves and in the presence of moisture, ensuring reliable performance in all weather conditions. It is equipped to handle up to 12 inches of touchscreens with excellent gesture recognition, making it a versatile choice for various screen sizes and user interfaces.

The controller features Microchip's proprietary technology that enhances signal-to-noise ratio and reduces the effects of electromagnetic interference (EMI), a common challenge in the automotive environment. This ensures that the touch performance remains consistent and accurate, even in the presence of noise from engines, accessories, and other electronic devices.

Designed with safety in mind, the ATMXT768E-ABR incorporates fail-safe features that comply with automotive safety standards such as Automotive Safety Integrity Level (ASIL). These features help to detect and respond to potential malfunctions, contributing to the overall safety and reliability of the vehicle's touch-enabled systems.

Connectivity options for the ATMXT768E-ABR include a high-speed I2C interface and Microchip's unique touch interface that allows for seamless integration with other Microchip components. The device also supports firmware updates, allowing developers to optimize performance and add new features over the product's lifespan.

In summary, the ATMXT768E-ABR by Microchip Technology is an exceptional touchscreen controller that delivers durability, precision, and advanced features for automotive applications. Its robust design and compatibility with various screen sizes make it an ideal solution for enhancing the user experience in modern vehicles.

You May Also Be Interested in

Microchip Technology
IC TOUCH SENSOR 12CH 20-TSSOP
Lowest to $3.3098
Texas Instruments
CAPACITIVE SENSING SOLUTIONS / 4-Channel Capacitance-to-Digital Converter
Lowest to $11.8668
Microchip Technology
INTEGRATED-CIRCUIT
Lowest to $5.4508
Microchip Technology
IC TOUCH SENSOR 7KEY 20VQFN
Lowest to $2.4942
Microchip Technology
QTOUCH 11 KEY TOUCH SENSOR IC
Lowest to $2.5809
Texas Instruments
IC CAPACITIVE SENSING 4CH 10VSSO / 4-Channel Capacitance-to-Digital Converter
Lowest to $3.9195
Microchip Technology
IC TOUCH SENSOR/LED DRVR 10DFN
Lowest to $1.0765
IDT, Integrated Device Technology Inc
IC SENSOR TCH PURETOUCH 28VFQFPN
Lowest to $24.6512
NXP / Nexperia
IC CTLR TOUCH SENSR PROX 16TSSOP / Capacitive Touch Screen 16-Pin TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.7950 $68.9750
11+ $11.3190 $124.5090
16+ $10.9653 $175.4448
22+ $10.6116 $233.4552
29+ $10.2579 $297.4791
38+ $9.1967 $349.4746
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess