EN
  • EN
  • DE

ATMXT224SL-MAHR

Part No ATMXT224SL-MAHR
Manufacturer Microchip Technology
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description MAXTOUCH 224 NODE TOUCHSCREEN CO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
Mfr Microchip Technology
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 4,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
Win Source Part Number 737022-ATMXT224SL-MAHR
Ultra Librarian 3D Model Ultra Librarian ATMXT224SL-MAHR CAD Model

Description

Microchip Technology's ATMXT224SL-MAHR Touch Controller

Introducing the advanced ATMXT224SL-MAHR touch controller from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This innovative component is designed to deliver high-performance touch sensing capabilities, making it an ideal choice for a wide range of applications including smartphones, tablets, and other touch-enabled devices.

The ATMXT224SL-MAHR is part of the maXTouch® SL series, which is renowned for its superior touch experience, low power consumption, and excellent noise immunity. This touch controller supports up to 224 nodes, enabling precise and responsive touch detection for screens of various sizes. It is specifically engineered to provide an exceptional user experience even in challenging environments.

One of the standout features of this touch controller is its Adaptive Sensing technology. This enables the ATMXT224SL-MAHR to dynamically adjust its sensing parameters, ensuring reliable operation whether the user is tapping with a bare finger, a gloved hand, or a passive stylus. Additionally, the controller boasts robust moisture resistance, maintaining performance in the presence of water droplets or in high humidity conditions.

The ATMXT224SL-MAHR also incorporates Microchip's proprietary noise suppression algorithms. These algorithms help to mitigate the effects of electromagnetic interference and other noise sources, providing a seamless touch experience even in electrically noisy environments. This is particularly beneficial for devices that operate in industrial settings or near other electronic devices.

For designers and developers, Microchip offers comprehensive support in the form of development tools, software libraries, and reference designs. The ATMXT224SL-MAHR is supported by the maXTouch Studio, which provides an intuitive interface for configuration and tuning of the touch controller to meet specific application requirements.

In summary, the ATMXT224SL-MAHR from Microchip Technology represents a state-of-the-art solution for touch sensing needs. Its robust design, combined with advanced features like Adaptive Sensing and noise suppression, make it a versatile and reliable choice for enhancing the user interface of modern electronic devices.

You May Also Be Interested in

Cypress Semiconductor Corp
IC CAP SENSE 24QFN
Lowest to $1.2626
Microchip Technology
IC TOUCH SENSOR/LED DRVR 10DFN
Lowest to $1.0765
Microchip Technology
QTOUCH 11 KEY TOUCH SENSOR IC
Lowest to $2.5809
Microchip Technology
IC TOUCH SENSOR 7KEY 14-SOIC
Lowest to $2.3016
IDT, Integrated Device Technology Inc
IC SENSOR TCH PURETOUCH 40VFQFPN
Lowest to $7.5075
NXP / Nexperia
IC PROXIMITY SWITCH 8CH 28TSSOP / Proximity Sensor Capacitive 2.5V to 5.5VDC Automotive 28-Pin TSSOP EP T/R
Lowest to $4.1804
Microchip Technology
IC TOUCH SENSOR CAP 6CH 10DFN / 6-Channel Capacitive Touch Sensor
Lowest to $1.5672
Microchip Technology
IC SENSOR QTOUCH 6CHAN 28SSOP
Lowest to $76.9507
Azoteq (Pty) Ltd
9 CH. CAPACITIVE TOUCH SENSOR FO
Lowest to $8.6667

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.2039 $58.2039
3+ $47.7569 $143.2707
4+ $46.2647 $185.0588
6+ $44.7724 $268.6344
7+ $43.2802 $302.9614
9+ $38.8034 $349.2306
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess