EN
  • EN
  • DE

MAX8972AEWI+

Part No MAX8972AEWI+
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Chargers
Description IC REG STEPDOWN CONV DCDC WLP / Switching Regulator IC Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Maxim Integrated
Package Strip
Product Status Active
Base Product Number MAX8972
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Win Source Part Number 830040-MAX8972AEWI+
Ultra Librarian 3D Model Ultra Librarian MAX8972AEWI+ CAD Model

Description

Maxim Integrated MAX8972AEWI+ Power Management IC

The MAX8972AEWI+ is a highly efficient, compact, and versatile power management integrated circuit (PMIC) developed by Maxim Integrated. This advanced IC is designed to cater to a wide range of applications, especially those requiring a reliable and consistent power supply for portable devices such as smartphones, tablets, and other handheld electronics.

Key Features

  • High Efficiency: The MAX8972AEWI+ boasts high-efficiency step-down conversion, which is crucial for extending battery life in portable devices. It ensures minimal power loss during the voltage conversion process, thereby maximizing the usage time of the device it powers.
  • Wide Input Voltage Range: This PMIC is capable of handling a broad input voltage range, making it suitable for various battery technologies and configurations.
  • Adjustable Output Voltage: It offers an adjustable output voltage feature that allows designers to tailor the power supply to the specific needs of their application, ensuring compatibility with a variety of components and systems.
  • Compact Design: The MAX8972AEWI+ comes in a compact package, which is ideal for space-constrained applications. This small footprint also facilitates easier integration into system designs without compromising on performance.
  • Thermal Protection: With built-in thermal protection, the device ensures safe operation by preventing overheating, which can lead to system failure or damage to the IC and other components.
  • High-Frequency Operation: Its high-frequency operation reduces the size of external components, such as inductors and capacitors, further contributing to a reduction in overall solution size.

Applications

The MAX8972AEWI+ is particularly well-suited for powering CPUs, memory modules, and other critical components in portable electronic devices. Its precision and efficiency make it an excellent choice for designers looking to optimize power consumption and prolong battery life without sacrificing performance.

Reliability and Performance

Maxim Integrated is known for its commitment to quality and reliability, and the MAX8972AEWI+ is no exception. It is designed to meet the rigorous demands of modern portable electronics, ensuring stable operation across a range of temperatures and conditions. Whether it's for consumer electronics or industrial applications, the MAX8972AEWI+ stands as a testament to Maxim Integrated's expertise in power management solutions.

You May Also Be Interested in

Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $8.9934
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N T/R
Lowest to $4.6062
Intersil
IC CHRGR LI-ION SGL 10-DFN
Lowest to $2.1333
Maxim Integrated
IC BATTERY CHARGER DUAL 28TQFN
Need more? Email Us
Linear Technology
IC BATT CHARGER CONST V/I 16SSOP / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 1500mA 2V to 20V Automotive 16-Pin SSOP N Tube
Need more? Email Us
Texas Instruments
IC SYNC SW-MODE BAT CHRGR 28VQFN
Lowest to $13.5302
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 2000mA 20V 8-Pin(7+Tab) DDPAK Tube
Lowest to $4.6216
Texas Instruments
IC BATT CHARGER LI-ION 20QFN
Lowest to $8.0304
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $1.5385

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess